Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | XT4S4R24 |
Prices starting from US$14.70
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$17.29
|
357
in stock
|
Buy Now | |
Newark Electronics
from US$20.56
|
357
in stock
|
Buy Now | |
Rapid Electronics
from US$14.70
|
357
in stock
|
Buy Now | |
Chip One Stop
from US$15.00
|
357
in stock
|
Buy Now | |
Farnell
from US$35.19
|
286
in stock
|
Buy Now | |
Avnet America
from US$14.82
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Insulation Special Features | Tracking Index of Relay Base PTI175 |
---|---|
Product Weight | 1.977oz, 56g |
Terminal Type | Screw Terminals |
Contact Number of Poles | 2 |
Contact Current Class | 5 – 10A, 16A |
Contact Current Rating (Max) | 8A |
Contact Material | AgNi90/10 |
Contact Arrangement | 2 Form C (CO) |
Product Width | 15.8mm, .622in |
Product Length | 77mm, 3.031in |
Insulation Clearance Class | 5 – 8mm |
Insulation Clearance Between Contact & Coil | .315in, 8mm |
Product Height | 2.716in, 69mm |
Width Class (Mechanical) | 12 – 16mm |
Contact Limiting Continuous Current | 8A |
Insulation Initial Dielectric Between Adjacent Contacts | 2500Vrms |
Coil Special Features | LED, Electrical Indicator |
Contact Limiting Breaking Current | 8A |
Coil Power Rating AC | .77VA |
Actuating System | AC |
Coil Power Rating Class | .5 – 1VA |
Contact Limiting Short-Time Current | 8A |
Coil Voltage Rating | 24VAC |
Insulation Initial Dielectric Between Contacts & Coil | 5000Vrms, 5000V |
Insulation Creepage Between Contact & Coil | 8mm, .315in |
Contact Limiting Making Current | 15A |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Insulation Creepage Class | 5.5 – 8mm |
Coil Resistance | 350Ω |
Coil Magnetic System | Monostable, AC |
Contact Voltage Rating | 240VAC |
Insulation Initial Dielectric Between Coil & Contact Class | 4000 – 5000V |
Contact Switching Voltage (Max) | 400VAC |
Relay Mounting Type | DIN Rail |
Packaging Method | Carton |
実装方法 | Carton |
Power Relay Type | Industrial Panel Plug-In |
Environmental Ambient Temperature (Max) | 70°C, 158°F |
Environmental Category of Protection | RTI |
Operating Temperature Range | -40 – 70°C |
Environmental Ambient Temperature Class | 50 – 70°C |
Xt4S4R24 |Amp Te Connectivity 4-1415540-6 | Newark Electronics |
TE Connectivity XT4S4R24 DPDT Relay 8A 24VAC DIN Rail Mount | Rapid Electronics |
TE Connectivity - Schrack Power Relay, XT, 2CO, AC, 24V | Distrelec |
POWER - GENERAL PURPOSE RELAYS | Farnell |
General Purpose Relays XT4S4R24 | Sager |
Where can I find additional details, specifications and documents for a 4-1415540-6?
Additional datasheets, footprints and schematics for 4-1415540-6 are listed on our Part Details page. You can also find images and similar parts to 4-1415540-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1415540-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1415540-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1415540-6 fall under?
The 4-1415540-6 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 4-1415540-6 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1415540-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1415540-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1415540-6 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 4-1415540-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1415540-6 often in real-time on the comparison pages.
What if I can't find stock of 4-1415540-6?
You can fill out our help required form which you can use to request a quote for 4-1415540-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.