Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | XT3S4LC4 |
Insulation Special Features | Tracking Index of Relay Base PTI175 |
---|---|
Product Weight | 1.977oz, 56g |
Contact Current Class | 16A, 10 – 20A |
Contact Arrangement | 1 Form C (CO) |
Contact Current Rating (Max) | 16A |
Contact Number of Poles | 1 |
Contact Material | AgNi90/10 |
Terminal Type | Screw Terminals |
Product Height | 2.716in, 69mm |
Width Class (Mechanical) | 12 – 16mm |
Product Width | .622in, 15.8mm |
Insulation Clearance Between Contact & Coil | 8mm, .315in |
Product Length | 77mm, 3.031in |
Insulation Clearance Class | 5 – 8mm |
Insulation Initial Dielectric Between Coil & Contact Class | 4000 – 5000V |
Contact Switching Voltage (Max) | 400VAC |
Coil Voltage Rating | 24VDC |
Coil Power Rating Class | 300 – 400mW |
Insulation Initial Dielectric Between Adjacent Contacts | 2500Vrms |
Actuating System | DC |
Coil Power Rating DC | 419mW |
Insulation Initial Dielectric Between Contacts & Coil | 5000Vrms, 5000V |
Contact Limiting Short-Time Current | 16A |
Contact Limiting Breaking Current | 16A |
Insulation Creepage Between Contact & Coil | 8mm, .315in |
Coil Resistance | 1440Ω |
Coil Special Features | Electrical Indicator, LED |
Insulation Creepage Class | 5.5 – 8mm |
Contact Limiting Continuous Current | 16A |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Contact Limiting Making Current | 30A |
Coil Magnetic System | Monostable, DC |
Contact Voltage Rating | 240VAC |
Relay Mounting Type | DIN Rail |
実装方法 | Carton |
Packaging Method | Carton |
Power Relay Type | Industrial Panel Plug-In |
Environmental Ambient Temperature Class | 50 – 70°C |
Environmental Category of Protection | RTI |
Operating Temperature Range | -40 – 70°C |
Environmental Ambient Temperature (Max) | 158°F, 70°C |
General Purpose Relays XT3S4LC4 | Sager |
Where can I find additional details, specifications and documents for a 4-1415540-1?
Additional datasheets, footprints and schematics for 4-1415540-1 are listed on our Part Details page. You can also find images and similar parts to 4-1415540-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1415540-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1415540-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1415540-1 fall under?
The 4-1415540-1 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 4-1415540-1 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1415540-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1415540-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1415540-1 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 4-1415540-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1415540-1 often in real-time on the comparison pages.
What if I can't find stock of 4-1415540-1?
You can fill out our help required form which you can use to request a quote for 4-1415540-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.