Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | RTD3L024 |
Prices starting from US$2.88
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Distrelec | US$3.51 |
No stock
|
Buy Now | |
Powell Electronics | US$4.14 |
900
|
Buy Now | |
Farnell Contract | US$4.19 |
-
|
Buy Now | |
Newark Electronics | US$4.22 |
-
|
Buy Now | |
Avnet America | US$3.17 |
-
|
Buy Now | |
RS Americas | US$4.19 |
-
|
Buy Now | |
Boersig | US$3.35 |
-
|
Buy Now | |
TTI Europe | US$2.88 |
-
|
Buy Now | |
Sager | US$3.59 |
-
|
Buy Now |
Insulation Special Features | Tracking Index of Relay Base PTI250 |
---|---|
Product Weight | .494oz, 14g |
Contact Material | AgSnO2 |
Contact Number of Poles | 1 |
Contact Arrangement | 1 Form A (NO) |
Contact Current Rating (Max) | 16A |
Terminal Type | PCB-THT, Plug-In |
Contact Current Class | 16A, 10 – 20A |
Insulation Clearance Between Contact & Coil | 10mm, .394in |
Product Width | 12.7mm, .5in |
Insulation Clearance Class | 8mm |
Length Class (Mechanical) | 25 – 30mm |
Height Class (Mechanical) | 15 – 16mm |
Product Height | .618in, 15.7mm |
Product Length | 29mm, 1.142in |
Width Class (Mechanical) | 12 – 16mm |
Contact Limiting Breaking Current | 16A |
Insulation Creepage Class | 8mm |
Coil Special Features | UL Coil Insulation Class F |
Insulation Creepage Between Contact & Coil | .394in, 10mm |
Insulation Initial Dielectric Between Coil & Contact Class | 4000V |
Coil Resistance | 1440Ω |
Coil Power Rating DC | 400mW |
Contact Limiting Making Current | 30A |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Coil Power Rating Class | 300 – 400mW |
Coil Voltage Rating | 24VDC |
Contact Switching Voltage (Max) | 400VAC |
Contact Limiting Short-Time Current | 16A |
Insulation Initial Dielectric Between Contacts & Coil | 5000Vrms |
Contact Limiting Continuous Current | 16A |
Contact Voltage Rating | 250VAC |
Coil Magnetic System | Monostable, DC |
Relay Mounting Type | Printed Circuit Board |
Packaging Method | Carton, Box & Tube |
実装方法 | Box & Tube, Carton |
Power Relay Type | Standard |
Environmental Category of Protection | RTIII |
Environmental Ambient Temperature Class | 70 – 85°C |
Environmental Ambient Temperature (Max) | 185°F, 85°C |
General Purpose Relays Rtd3L024 |Amp Te Connectivity 4-1415538-9 | Newark Electronics |
Electromechanical Relay SPST-NO 16A 24VDC 1.44KOhm Through Hole | Avnet America |
Relay, RTD3L024 | TE Connectivity 4-1415538-9 | RS Americas |
TE Connectivity - Schrack Power Relay, RT, 1NO, DC, 24V | Distrelec |
RT1 POWER PCB RELAY | TTI Europe |
General Purpose Relays RTD3L024 | Sager |
Where can I find additional details, specifications and documents for a 4-1415538-9?
Additional datasheets, footprints and schematics for 4-1415538-9 are listed on our Part Details page. You can also find images and similar parts to 4-1415538-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1415538-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1415538-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1415538-9 fall under?
The 4-1415538-9 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 4-1415538-9 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1415538-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1415538-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1415538-9 have stock available?
Authorised distributors including Powell Electronics, Farnell Contract, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 4-1415538-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1415538-9 often in real-time on the comparison pages.
What if I can't find stock of 4-1415538-9?
You can fill out our help required form which you can use to request a quote for 4-1415538-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.