Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | RT334730WG |
Prices starting from US$4.14
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$5.37
|
100
in stock
|
Buy Now | |
Rapid Electronics
from US$7.86
|
100
in stock
|
Buy Now | |
Chip One Stop
from US$8.36
|
100
in stock
|
Buy Now | |
Farnell
from US$15.64
|
80
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.14
|
7
in stock
|
Buy Now | |
Avnet America
from US$4.70
|
-
|
Buy Now | |
RS Americas
from US$5.92
|
-
|
Buy Now | |
Boersig
from US$4.63
|
-
|
Buy Now | |
Sager
from US$5.05
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Weight | .494oz, 14g |
---|---|
Insulation Special Features | Tracking Index of Relay Base PTI250 |
Contact Number of Poles | 1 |
Contact Current Class | 10 – 20A, 16A |
Contact Current Rating (Max) | 16A |
Contact Material | AgNi90/10 |
Contact Arrangement | 1 Form A (NO) |
Terminal Type | PCB-THT, Plug-In |
Product Height | 15.7mm, .618in |
Insulation Clearance Between Contact & Coil | .394in, 10mm |
Product Length | 1.142in, 29mm |
Length Class (Mechanical) | 25 – 30mm |
Width Class (Mechanical) | 12 – 16mm |
Insulation Clearance Class | 8mm |
Height Class (Mechanical) | 15 – 16mm |
Product Width | 12.7mm, .5in |
Coil Special Features | UL Coil Insulation Class F |
Coil Power Rating Class | .5 – 1VA |
Insulation Creepage Between Contact & Coil | 10mm, .394in |
Coil Power Rating AC | .74VA |
Insulation Initial Dielectric Between Contacts & Coil | 5000Vrms |
Contact Limiting Breaking Current | 16A |
Contact Voltage Rating | 250VAC |
Contact Limiting Continuous Current | 16A |
Coil Resistance | 32500Ω |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Contact Limiting Making Current | 30A |
Coil Voltage Rating | 230VAC |
Coil Magnetic System | Monostable, AC |
Insulation Creepage Class | 8mm |
Insulation Initial Dielectric Between Coil & Contact Class | 4000 – 5000V |
Contact Switching Voltage (Max) | 400VAC |
Relay Mounting Type | Socket, Printed Circuit Board |
実装方法 | Carton, Tube |
Packaging Method | Carton, Tube |
Power Relay Type | Standard |
Environmental Category of Protection | RTII |
Environmental Ambient Temperature (Max) | 158°F, 70°C |
Power/Signal Relay 1 Form A SPST Momentary | Rapid Electronics |
TE Connectivity RT334730WG Power/Signal Relay 1 Form A S | Distrelec |
POWER - GENERAL PURPOSE RELAYS | Farnell |
Relay: electromagnetic | Transfer Multisort Elektronik |
SCRRT334730WG | Avnet America |
Relay, RT334730WG | TE Connectivity 4-1415538-1 | RS Americas |
General Purpose Relays RT334730WG | Sager |
Power/Signal Relay, 1 Form A, Spst, Momentary |Amp Te Connectivity 4-1415538-1 | Newark Electronics |
Where can I find additional details, specifications and documents for a 4-1415538-1?
Additional datasheets, footprints and schematics for 4-1415538-1 are listed on our Part Details page. You can also find images and similar parts to 4-1415538-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1415538-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1415538-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1415538-1 fall under?
The 4-1415538-1 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 4-1415538-1 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1415538-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1415538-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1415538-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for 4-1415538-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1415538-1 often in real-time on the comparison pages.
What if I can't find stock of 4-1415538-1?
You can fill out our help required form which you can use to request a quote for 4-1415538-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.