Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | RTHH4012WG |
Prices starting from US$2.98
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$4.67
|
1,400
in stock
|
Buy Now | |
Rapid Electronics
from US$3.38
|
1,400
in stock
|
Buy Now | |
element14
from US$3.36
|
838
in stock
|
Buy Now | |
Farnell
from US$2.98
|
838
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.10
|
144
in stock
|
Buy Now | |
Newark Electronics
from US$4.01
|
-
|
Buy Now | |
Avnet America
from US$2.98
|
-
|
Buy Now | |
RS Americas
from US$3.76
|
-
|
Buy Now | |
Sager
from US$3.20
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Weight | 14g, .494oz |
---|---|
Insulation Special Features | Tracking Index of Relay Base PTI250 |
Contact Number of Poles | 1 |
Contact Arrangement | 1 Form A (NO) |
Contact Current Rating (Max) | 16A |
Contact Current Class | 16A, 10 – 20A |
Contact Material | AgNi90/10 |
Terminal Type | PCB-THT |
Product Width | .5in, 12.7mm |
Insulation Clearance Between Contact & Coil | 10mm, .394in |
Product Height | .618in, 15.7mm |
Insulation Clearance Class | 8mm |
Length Class (Mechanical) | 25 – 30mm |
Height Class (Mechanical) | 15 – 16mm |
Product Length | 29mm, 1.142in |
Width Class (Mechanical) | 12 – 16mm |
Coil Magnetic System | Monostable, DC |
Contact Limiting Making Current | 30A |
Insulation Initial Dielectric Between Contacts & Coil | 5000Vrms |
Coil Power Rating DC | 400mW |
Contact Limiting Breaking Current | 16A |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Coil Power Rating Class | 300 – 400mW |
Coil Voltage Rating | 12VDC |
Contact Switching Voltage (Max) | 400VAC |
Insulation Initial Dielectric Between Coil & Contact Class | 4000 – 5000V |
Coil Special Features | UL Coil Insulation Class F |
Contact Limiting Continuous Current | 16A |
Insulation Creepage Between Contact & Coil | .394in, 10mm |
Coil Resistance | 360Ω |
Contact Voltage Rating | 250VAC |
Insulation Creepage Class | 8mm |
Relay Mounting Type | Printed Circuit Board |
実装方法 | Tube, Carton |
Packaging Method | Tube, Carton |
Power Relay Type | Standard |
Environmental Ambient Temperature (Max) | 221°F, 105°C |
Environmental Category of Protection | RTII |
General Purpose Relays 16A 12VDC 1 Form A(NO)PCB | Rapid Electronics |
TE Connectivity - AMP Power Relay RTHH4012WG | Distrelec |
POWER RELAY, SPST-NO, 16A, 250VAC, TH | element14 |
Relay: electromagnetic | Transfer Multisort Elektronik |
Rthh4012Wg |Amp Te Connectivity 4-1415536-2 | Newark Electronics |
Electromechanical Relay SPST-NO 16A 12VDC 360Ohm Through Hole | Avnet America |
Relay, RTHH4012WG | TE Connectivity 4-1415536-2 | RS Americas |
General Purpose Relays 16A, 12VDC 1 Form A(NO)PCB MNT | Sager |
Where can I find additional details, specifications and documents for a 4-1415536-2?
Additional datasheets, footprints and schematics for 4-1415536-2 are listed on our Part Details page. You can also find images and similar parts to 4-1415536-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1415536-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1415536-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1415536-2 fall under?
The 4-1415536-2 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 4-1415536-2 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1415536-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1415536-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1415536-2 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for 4-1415536-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1415536-2 often in real-time on the comparison pages.
What if I can't find stock of 4-1415536-2?
You can fill out our help required form which you can use to request a quote for 4-1415536-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.