4-1415535-1 Relays by TE Connectivity

RTE43009

Status: Active
Series: -
RoHS: Unknown
Aliases: RTE43009
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.36

Distributor Stock
Logo for Avnet America
Avnet America
from US$3.36
-
Buy Now
Logo for RS Americas
RS Americas
from US$4.16
-
Buy Now
Logo for Sager
Sager
from US$4.45
-
Buy Now

Specifications

Product Weight .459oz, 13g
Insulation Special Features Tracking Index of Relay Base PTI250
Contact Current Class 5 – 10A, 16A
Contact Current Rating (Max) 8A
Contact Arrangement 2 Form A (NO)
Contact Material AgSnO
Terminal Type PCB-THT, Plug-In
Contact Number of Poles 2
Insulation Clearance Between Contact & Coil .394in, 10mm
Product Length 1.142in, 29mm
Insulation Clearance Class 8mm
Length Class (Mechanical) 25 – 30mm
Product Height 15.7mm, .618in
Width Class (Mechanical) 12 – 16mm
Height Class (Mechanical) 15 – 16mm
Product Width 12.7mm, .5in
Contact Limiting Continuous Current 8A
Insulation Initial Dielectric Between Adjacent Contacts 2500Vrms
Contact Limiting Breaking Current 8A
Coil Special Features UL Coil Insulation Class F
Contact Limiting Short-Time Current 8A
Insulation Creepage Between Contact & Coil 10mm, .394in
Insulation Initial Dielectric Between Contacts & Coil 5000Vrms
Insulation Initial Dielectric Between Coil & Contact Class 4000V
Coil Power Rating DC 400mW
Contact Limiting Making Current 15A
Coil Resistance 90Ω
Contact Voltage Rating 250VAC
Coil Voltage Rating 9VDC
Insulation Initial Dielectric Between Open Contacts 1000Vrms
Coil Magnetic System Monostable, DC
Insulation Creepage Class 8mm
Contact Switching Voltage (Max) 400VAC
Coil Power Rating Class 300 – 400mW
Relay Mounting Type Printed Circuit Board
Packaging Method Box & Tube, Carton
実装方法 Box & Tube, Carton
Power Relay Type Standard
Environmental Ambient Temperature (Max) 85°C, 185°F
Environmental Category of Protection RTIII
Environmental Ambient Temperature Class 70 – 85°C

Alternative Descriptions

SCRRTE43009 | Avnet America
Relay, RTE43009 | TE Connectivity 4-1415535-1 | RS Americas
General Purpose Relays RTE43009 | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 4-1415535-1?

Additional datasheets, footprints and schematics for 4-1415535-1 are listed on our Part Details page. You can also find images and similar parts to 4-1415535-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 4-1415535-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1415535-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 4-1415535-1 fall under?

The 4-1415535-1 is listed under Relays, Contactors & Switches > Relays > Power Relays.

Can I view similar or alternative parts?

You can view similar parts to 4-1415535-1 when available in the Power Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1415535-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 4-1415535-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 4-1415535-1 have stock available?

Authorised distributors including Avnet America, RS Americas and Sager have stock available or on a lead time for 4-1415535-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 4-1415535-1 often in real-time on the comparison pages.

What if I can't find stock of 4-1415535-1?

You can fill out our help required form which you can use to request a quote for 4-1415535-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay