Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
E12583-000,
AMPS-4-1415419-2, 41911130100 |
Insulation Special Features | Tracking Index of Relay Base PTI250 |
---|---|
Product Weight | 3.245oz, 92g |
Contact Current Class | 16A, 10 – 20A |
Contact Current Rating (Max) | 16A |
Terminal Type | RAST 5 Connector |
Contact Arrangement | 2 Form A (NO) |
Contact Material | AgCu3 |
Contact Special Features | Bifurcated/Twin Contacts, 3mm Contact Gap |
Contact Number of Poles | 2 |
Length Class (Mechanical) | 50 – 60mm, 55 – 65mm, 55 – 60mm |
Insulation Clearance Class | 5 – 8mm |
Product Height | 2.315in, 58.8mm |
Height Class (Mechanical) | 50 – 60mm |
Width Class (Mechanical) | 25 – 30mm |
Insulation Clearance Between Contact & Coil | 6mm, .236in |
Product Width | 1in, 25.4mm |
Product Length | 57.8mm, 2.275in |
Insulation Initial Dielectric Between Coil & Contact Class | 4000 – 5000V, 4002 – 4000V, 3500 – 4000V |
Contact Switching Voltage (Max) | 400VAC |
Coil Voltage Rating | 24VDC |
Contact Limiting Making Current | 25A |
Coil Power Rating DC | 720mW |
Coil Power Rating Class | 600 – 800mW |
Insulation Creepage Between Contact & Coil | 8mm, .315in |
Coil Resistance | 800Ω |
Insulation Creepage Class | 5.5 – 8mm, 8mm |
Insulation Initial Dielectric Between Open Contacts | 2000Vrms |
Insulation Initial Dielectric Between Contacts & Coil | 4000Vrms |
Contact Voltage Rating | 250VAC |
Contact Limiting Continuous Current | 16A |
Insulation Initial Dielectric Between Adjacent Contacts | 4000Vrms |
Coil Magnetic System | Monostable, DC |
Relay Mounting Type | Snap Mount, Panel Mount |
Packaging Method | Tray |
実装方法 | Tray |
Power Relay Type | Standard |
Environmental Ambient Temperature (Max) | 185°F, 85°C |
Environmental Category of Protection | RTI |
Environmental Ambient Temperature Class | -20 – 85°C |
Electromechanical Relay DPST-NO 16A 24VDC 800Ohm Snap Mount | Avnet America |
FASTON POWER RELAYS | TTI Europe |
Where can I find additional details, specifications and documents for a 4-1415419-2?
Additional datasheets, footprints and schematics for 4-1415419-2 are listed on our Part Details page. You can also find images and similar parts to 4-1415419-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1415419-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1415419-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1415419-2 fall under?
The 4-1415419-2 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 4-1415419-2 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1415419-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1415419-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1415419-2 have stock available?
Authorised distributors including Avnet America, Boersig, TTI Europe and Avnet Abacus have stock available or on a lead time for 4-1415419-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1415419-2 often in real-time on the comparison pages.
What if I can't find stock of 4-1415419-2?
You can fill out our help required form which you can use to request a quote for 4-1415419-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.