Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
E58482-000,
AMPS-4-1415073-1, RT3S4LC4 |
Prices starting from US$7.77
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$9.65
|
No stock
|
Buy Now | |
TE Store
from US$21.99
|
2,756
in stock
|
Buy Now | |
Heilind Electronics
from US$10.42
|
417
in stock
|
Buy Now | |
Newark Electronics
from US$10.96
|
340
in stock
|
Buy Now | |
Chip One Stop
from US$11.40
|
340
in stock
|
Buy Now | |
Rapid Electronics
from US$12.86
|
186
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$7.85
|
158
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$10.42
|
139
in stock
|
Buy Now | |
element14
from US$10.90
|
115
in stock
|
Buy Now | |
Farnell
from US$9.71
|
115
in stock
|
Buy Now | |
Sager
from US$9.08
|
100
in stock
|
Buy Now | |
Future Electronics
from US$9.81
|
-
|
Buy Now | |
Avnet America
from US$8.31
|
-
|
Buy Now | |
RS Americas
from US$10.91
|
-
|
Buy Now | |
Boersig
from US$8.76
|
-
|
Buy Now | |
TTI Europe
from US$7.77
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Insulation Special Features | Tracking Index of Relay Base PTI250 |
---|---|
Product Weight | 54g, 1.905oz |
Contact Current Class | 10 – 20A, 16A |
Contact Number of Poles | 1 |
Contact Arrangement | 1 Form C (CO) |
Terminal Type | Screw Terminals |
Contact Material | AgNi90/10 |
Contact Plating Material | Gold |
Contact Current Rating (Max) | 16A |
Product Length | 3.031in, 77mm |
Product Height | 69mm, 2.716in |
Insulation Clearance Between Contact & Coil | 10mm, .394in |
Insulation Clearance Class | 8mm |
Product Width | .622in, 15.8mm |
Width Class (Mechanical) | 12 – 16mm |
Contact Limiting Continuous Current | 16A |
Insulation Creepage Between Contact & Coil | 10mm, .394in |
Contact Limiting Short-Time Current | 16A |
Contact Limiting Making Current | 30A |
Coil Magnetic System | Monostable, DC |
Insulation Creepage Class | 8mm |
Actuating System | DC |
Contact Voltage Rating | 240VAC |
Insulation Initial Dielectric Between Contacts & Coil | 5000Vrms, 5000V |
Coil Special Features | LED, Electrical Indicator |
Insulation Initial Dielectric Between Adjacent Contacts | 2500Vrms |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Contact Limiting Breaking Current | 16A |
Coil Power Rating Class | 300 – 400mW |
Coil Voltage Rating | 24VDC |
Contact Switching Voltage (Max) | 400VAC |
Insulation Initial Dielectric Between Coil & Contact Class | 4000 – 5000V |
Coil Resistance | 1440Ω |
Coil Power Rating DC | 400mW |
Relay Mounting Type | DIN Rail |
Packaging Method | Carton |
実装方法 | Carton |
Power Relay Type | Industrial Panel Plug-In |
Environmental Ambient Temperature Class | 70 – 85°C |
Environmental Ambient Temperature (Max) | 85°C, 185°F |
Operating Temperature Range | -20 – 85°C |
Environmental Category of Protection | RTI |
RT3S4LC4 Power Relay Type: Industrial Panel Plug-In Coil Magnetic System: Monostable, DC Coil Power Rating DC: 400 mW Coil Resistance: 1440 Ω Coil Special Features: Electrical Indicator LED Industrial Panel Plug-In Monostable, DC 400 mW 1440 Ω | Power Relay | Part Number: 4-1415073-1 | Internal Number: 4-1415073-1 | Alias Number: AMPS-4-1415073-1 | TE Connectivity | TE Store |
RT3S4LC4-INDUSTRIAL RELAY | Heilind Electronics |
Rt3S4Lc4 |Amp Te Connectivity 4-1415073-1 | Newark Electronics |
TE Connectivity RT3S4LC SPDT Relay 16A 24VDC DIN Rail Mount | Rapid Electronics |
Relay: interface | Transfer Multisort Elektronik |
RELAY, SPDT, 240VAC, 16A | element14 |
General Purpose Relays RT3S4LC4 | Sager |
Electromechanical Relay 24VDC 1.44KOhm 16A SPDT (( 77mm 15.8mm 69mm)) Socket Gen | Future Electronics |
Electromechanical Relay SPDT 16A 24VDC 1.44KOhm Socket | Avnet America |
Relay, General Purpose, SPDT, DIN Rail, 24VDC, 16A, 400VAC, RT/Schrack Series | TE Connectivity 4-1415073-1 | RS Americas |
TE Connectivity Relay Package Rt RT 1CO DC 24V 16A Screw Terminal | Distrelec |
INDUSTRY RELAY 24V 16A 1CO | TTI Europe |
Where can I find additional details, specifications and documents for a 4-1415073-1?
Additional datasheets, footprints and schematics for 4-1415073-1 are listed on our Part Details page. You can also find images and similar parts to 4-1415073-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1415073-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1415073-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1415073-1 fall under?
The 4-1415073-1 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 4-1415073-1 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1415073-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1415073-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1415073-1 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Newark Electronics, Chip One Stop and Rapid Electronics have stock available or on a lead time for 4-1415073-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1415073-1 often in real-time on the comparison pages.
What if I can't find stock of 4-1415073-1?
You can fill out our help required form which you can use to request a quote for 4-1415073-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.