4-1415043-1 Relays by TE Connectivity

PT78600

Status: Active
Series: -
RoHS: Unknown
Aliases: PT78600
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.86

Distributor Stock
Logo for Distrelec
Distrelec
from US$2.79
78
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.18
284
in stock
Buy Now
Logo for element14
element14
from US$2.02
284
in stock
Buy Now
Logo for Farnell
Farnell
from US$2.05
284
in stock
Buy Now
Logo for TE Store
TE Store
from US$5.94
174
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$4.06
16
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$5.17
16
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$2.67
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$1.86
-
Buy Now
Logo for Sager
Sager
from US$2.52
-
Buy Now
Logo for Boersig
Boersig
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Grounding Provision Without
Socket Type Solder
Pole Configuration 4
Mounting Type Flanged
Accessory Type Socket
Product Type Socket

Compatible Parts


Alternative Descriptions

Relay Socket, 14 Pin, Th, Solder | Newark Electronics
RELAY SOCKET, 14 PIN, TH, SOLDER | element14
PT78600 Relay Socket Type: Solder Product Mount Type: Panel & Printed Circuit Board Pole Configuration: 4 Relay Accessory Type: Socket Solder Panel & Printed Circuit Board 4 Socket | Relay Accessories & Socket & Clip | Part Number: 4-1415043-1 | Internal Number: 4-1415043-1 | Alias Number: PT78600 | TE Connectivity | TE Store
TE Connectivity - Schrack Relay Socket, PT Series, 6A, 400V, Soldering Terminal | Distrelec
Relay Sockets&Hardware SCKT 4POLE SLD TERM | Rapid Electronics
Conn Relay Socket SKT 14 POS Solder ST Panel Mount | Avnet America
RELAY SOCKET | TTI Europe
Relay Sockets & Hardware SCKT 4POLE SLD TERM | Sager
PT Socket for Miniature Relay 4-Pole PCB Mount Solder Terminals | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 4-1415043-1?

Additional datasheets, footprints and schematics for 4-1415043-1 are listed on our Part Details page. You can also find images and similar parts to 4-1415043-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 4-1415043-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1415043-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 4-1415043-1 fall under?

The 4-1415043-1 is listed under Relays, Contactors & Switches > Relays > Relay Accessories, Sockets & Clips.

Can I view similar or alternative parts?

You can view similar parts to 4-1415043-1 when available in the Relay Accessories, Sockets & Clips range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1415043-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 4-1415043-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 4-1415043-1 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, TE Store and Distrelec have stock available or on a lead time for 4-1415043-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 4-1415043-1 often in real-time on the comparison pages.

What if I can't find stock of 4-1415043-1?

You can fill out our help required form which you can use to request a quote for 4-1415043-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay