Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | V23154N 404B110 |
Prices starting from US$120.62
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$140.36
|
No stock
|
Buy Now | |
Newark Electronics
from US$165.96
|
20
in stock
|
Buy Now | |
Rapid Electronics
from US$157.47
|
20
in stock
|
Buy Now | |
Chip One Stop
from US$144.00
|
20
in stock
|
Buy Now | |
Distrelec
from US$120.62
|
20
in stock
|
Buy Now | |
Avnet America
from US$131.64
|
-
|
Buy Now | |
RS Americas
from US$156.50
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight | 25g, .883oz |
---|---|
Terminal Type | PCB-THT |
Contact Current Class | 0 – 2 A |
Contact Material | Nickel-Titanium |
Contact Number of Poles | 4 |
Contact Special Features | Single Contact |
Contact Arrangement | 2 Form C (CO) |
Contact Plating Material | Gold Flash |
Contact Current Rating | 2A |
Width | .748in, 19mm |
Length | 30mm, 1.181in |
Width Class (Mechanical) | 16 – 20 mm |
Length Class (Mechanical) | 25 – 30 mm |
Height | 30mm, 1.181in |
Height Class (Mechanical) | 25 – 30 mm |
Insulation Initial Dielectric Between Adjacent Contacts | 500Vrms |
Contact Limiting Breaking Current | 2A |
Insulation Initial Dielectric Between Open Contacts | 500Vrms |
Contact Switching Voltage (Max) | 125VAC, 150VDC |
Input Voltage | 125VAC, 150VDC |
Contact Limiting Making Current | 2A |
Actuating System | DC |
Coil Magnetic System | Monostable, DC |
Power Consumption | 800mW |
Coil Power Rating (DC) | 450mW |
Coil Power Rating Class | 800 – 1000 mW |
Contact Voltage Rating | 150VDC, 125VAC |
Coil Voltage Rating | 12VAC |
Insulation Initial Resistance | 1000000MΩ |
Insulation Initial Dielectric Between Contacts and Coil | 1000Vrms |
Insulation Initial Dielectric Between Coil/Contact Class | 500 – 1000 V |
Coil Type | Monostable |
Contact Limiting Short-Time Current | 2A |
Contact Limiting Continuous Current | 2A |
Coil Resistance | 5800Ω |
Mounting Type | Printed Circuit Board |
Performance Type | Standard |
Additional Features | Earth Terminal |
Packaging Method | Box & Carton |
Product Type | Relay |
Relay Type | Cradle N Relay V23154/V23162 |
Relay Style | Cradle N Relay |
Termination Type | Through Hole |
Environmental Ambient Temperature (Max) | 70°C, 158°F |
Environmental Ambient Temperature Class | 50 – 70°C |
Operating Temperature Range | -40 – 70°C |
Environmental Category of Protection | RTI |
V23154N 404B110 |Amp Te Connectivity 4-1393810-8 | Newark Electronics |
Low Signal Relays-PCB V23154N 404B110 | Rapid Electronics |
TE Connectivity V23154N 404B110 Power/Signal Relay 2 For | Distrelec |
TIME DELAY - ELECTROMECHANICAL RELAYS | Farnell |
Electromechanical Relay 4PDT 2A 72VDC 5.8KOhm Through Hole | Avnet America |
Relay, V23154N 404B110 | TE Connectivity 4-1393810-8 | RS Americas |
Low Signal Relays - PCB | Sager |
Where can I find additional details, specifications and documents for a 4-1393810-8?
Additional datasheets, footprints and schematics for 4-1393810-8 are listed on our Part Details page. You can also find images and similar parts to 4-1393810-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1393810-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1393810-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1393810-8 fall under?
The 4-1393810-8 is listed under Relays, Contactors & Switches > Relays > Signal Relays.
Can I view similar or alternative parts?
You can view similar parts to 4-1393810-8 when available in the Signal Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1393810-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1393810-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1393810-8 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 4-1393810-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1393810-8 often in real-time on the comparison pages.
What if I can't find stock of 4-1393810-8?
You can fill out our help required form which you can use to request a quote for 4-1393810-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.