Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | V23154D 726F104 |
Prices starting from US$110.92
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$130.43
|
4
in stock
|
Buy Now | |
Rapid Electronics
from US$132.33
|
116
in stock
|
Buy Now | |
Chip One Stop
from US$120.00
|
24
in stock
|
Buy Now | |
Farnell
from US$250.56
|
20
in stock
|
Buy Now | |
Newark Electronics
from US$121.86
|
-
|
Buy Now | |
Avnet America
from US$110.92
|
-
|
Buy Now | |
RS Americas
from US$131.89
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight | 25g, .883oz |
---|---|
Contact Special Features | Single Contact |
Terminal Type | PCB-THT |
Contact Plating Material | Gold |
Contact Current Class | 2 – 5 A |
Contact Current Rating | 5A |
Contact Arrangement | 2 Form C (CO) |
Contact Material | Nickel |
Contact Number of Poles | 2 |
Width Class (Mechanical) | 16 – 20 mm |
Length Class (Mechanical) | 25 – 30 mm |
Height | 1.181in, 30mm |
Length | 30mm, 1.181in |
Width | .748in, 19mm |
Height Class (Mechanical) | 25 – 30 mm |
Actuating System | AC/DC |
Power Consumption | 800mW |
Contact Voltage Rating | 250VDC, 250VAC |
Coil Voltage Rating | 48VDC |
Insulation Initial Dielectric Between Contacts and Coil | 1500Vrms |
Contact Limiting Short-Time Current | 5A |
Coil Resistance | 3200Ω |
Input Voltage | 250VDC, 250VAC |
Coil Type | Monostable |
Contact Limiting Breaking Current | 5A |
Insulation Initial Dielectric Between Coil/Contact Class | 1000 V – 1500 VA |
Contact Limiting Continuous Current | 5A |
Coil Power Rating Class | 600 – 800 mW |
Coil Power Rating (DC) | 727mW |
Contact Switching Voltage (Max) | 250VAC, 250VDC |
Insulation Initial Dielectric Between Adjacent Contacts | 1000Vrms |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Contact Limiting Making Current | 5A |
Coil Magnetic System | Monostable, DC |
Insulation Initial Resistance | 1000MΩ |
Mounting Type | Printed Circuit Board |
Performance Type | Standard |
Packaging Method | Box & Carton |
Relay Style | Cradle N Relay |
Relay Type | Cradle N Relay V23154/V23162 |
Product Type | Relay |
Insertion Loss (HF Parameter) | -.12dB @ 100MHz, -1.9dB @ 900MHz |
Isolation (HF Parameter) | -18dB @ 900MHz, -30dB @ 100MHz |
Termination Type | Plug-In/Solder |
Environmental Ambient Temperature Class | 50 – 70°C |
Environmental Ambient Temperature (Max) | 70°C, 158°F |
Environmental Category of Protection | RTI |
Operating Temperature Range | -40 – 70°C |
Low Signal Relays-PCB V23154D 726F104 | Rapid Electronics |
POWER - GENERAL PURPOSE RELAYS | Farnell |
TE Connectivity - Axicom Signal Relay Cradle Relay N, 2CO, DC, 48V, 5A, 3.2kOhm | Distrelec |
V23154D 726F104 Rohs Compliant: Yes |Axicom Te Connectivity 4-1393809-4 | Newark Electronics |
Electromechanical Relay DPDT 5A 48VDC 3.2KOhm Plug-In | Avnet America |
Relay, V23154D 726F104 | TE Connectivity 4-1393809-4 | RS Americas |
Low Signal Relays - PCB | Sager |
Where can I find additional details, specifications and documents for a 4-1393809-4?
Additional datasheets, footprints and schematics for 4-1393809-4 are listed on our Part Details page. You can also find images and similar parts to 4-1393809-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1393809-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1393809-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1393809-4 fall under?
The 4-1393809-4 is listed under Relays, Contactors & Switches > Relays > Signal Relays.
Can I view similar or alternative parts?
You can view similar parts to 4-1393809-4 when available in the Signal Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1393809-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1393809-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1393809-4 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Distrelec and Newark Electronics have stock available or on a lead time for 4-1393809-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1393809-4 often in real-time on the comparison pages.
What if I can't find stock of 4-1393809-4?
You can fill out our help required form which you can use to request a quote for 4-1393809-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.