Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | V23154D 716B110 |
Prices starting from US$90.97
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$114.23
|
No stock
|
Buy Now | |
Rapid Electronics
from US$131.23
|
24
in stock
|
Buy Now | |
Chip One Stop
from US$121.00
|
24
in stock
|
Buy Now | |
Distrelec
from US$100.67
|
24
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$90.97
|
10
in stock
|
Buy Now | |
Newark Electronics
from US$120.56
|
-
|
Buy Now | |
Avnet America
from US$109.74
|
-
|
Buy Now | |
RS Americas
from US$130.45
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight | 25g, .883oz |
---|---|
Contact Current Rating | 1.25A |
Contact Material | Nickel-Titanium |
Contact Plating Material | Gold |
Contact Special Features | Single Contact |
Contact Number of Poles | 4 |
Contact Arrangement | 1 Form C (CO) |
Contact Current Class | 0 – 2 A |
Terminal Type | PCB-THT |
Width Class (Mechanical) | 16 – 20 mm |
Width | .748in, 19mm |
Length Class (Mechanical) | 25 – 30 mm |
Length | 30mm, 1.181in |
Height Class (Mechanical) | 25 – 30 mm |
Height | 30mm, 1.181in |
Coil Magnetic System | Monostable, DC |
Contact Switching Voltage (Max) | 125VAC, 150VDC |
Contact Voltage Rating | 150VDC, 125VAC |
Actuating System | AC/DC |
Coil Power Rating (DC) | 288mW |
Power Consumption | 800mW |
Contact Limiting Making Current | 2A |
Insulation Initial Dielectric Between Adjacent Contacts | 500Vrms |
Insulation Initial Dielectric Between Contacts and Coil | 1000Vrms |
Insulation Initial Dielectric Between Coil/Contact Class | 500 – 1000 V |
Coil Type | Monostable |
Contact Limiting Short-Time Current | 2A |
Contact Limiting Continuous Current | 2A |
Contact Limiting Breaking Current | 2A |
Coil Voltage Rating | 12VAC |
Insulation Initial Resistance | 10000000MΩ |
Input Voltage | 150VDC, 125VAC |
Coil Power Rating Class | 600 – 800 mW |
Insulation Initial Dielectric Between Open Contacts | 500Vrms |
Coil Resistance | 150Ω |
Mounting Type | Printed Circuit Board |
Performance Type | Standard |
Packaging Method | Box & Carton |
Relay Style | Cradle N Relay |
Relay Type | Cradle N Relay V23154/V23162 |
Product Type | Relay |
Termination Type | Plug-In/Solder |
Environmental Category of Protection | RTI |
Environmental Ambient Temperature (Max) | 158°F, 70°C |
Environmental Ambient Temperature Class | 50 – 70°C |
Operating Temperature Range | -40 – 70°C |
Low Signal Relays-PCB V23154D 716B110 | Rapid Electronics |
TE Connectivity V23154D 716B110 Power/Signal Relay 1 For | Distrelec |
SIGNAL RELAYS | Farnell |
Relay: electromagnetic | Transfer Multisort Elektronik |
V23154D 716B110 Rohs Compliant: Yes |Axicom Te Connectivity 4-1393808-3 | Newark Electronics |
Electromechanical Relay 4PDT 2A 10VDC 150Ohm Plug-In | Avnet America |
Relay, V23154D 716B110 | TE Connectivity 4-1393808-3 | RS Americas |
General Purpose Relays | Sager |
Where can I find additional details, specifications and documents for a 4-1393808-3?
Additional datasheets, footprints and schematics for 4-1393808-3 are listed on our Part Details page. You can also find images and similar parts to 4-1393808-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1393808-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1393808-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1393808-3 fall under?
The 4-1393808-3 is listed under Relays, Contactors & Switches > Relays > Signal Relays.
Can I view similar or alternative parts?
You can view similar parts to 4-1393808-3 when available in the Signal Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1393808-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1393808-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1393808-3 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for 4-1393808-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1393808-3 often in real-time on the comparison pages.
What if I can't find stock of 4-1393808-3?
You can fill out our help required form which you can use to request a quote for 4-1393808-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.