Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 4-1393789-5 |
Prices starting from US$0.91
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.15
|
2,800
in stock
|
Buy Now | |
TTI Europe
from US$1.10
|
18,400
in stock
|
Buy Now | |
Future Electronics
from US$1.70
|
12,400
in stock
|
Buy Now | |
Rapid Electronics
from US$1.14
|
2,800
in stock
|
Buy Now | |
Chip One Stop
from US$1.21
|
1,600
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.16
|
416
in stock
|
Buy Now | |
Conrad
from US$4.66
|
370
in stock
|
Buy Now | |
element14
from US$2.27
|
295
in stock
|
Buy Now | |
Schukat Electronic
from US$0.91
|
250
in stock
|
Buy Now | |
Avnet Abacus
-
|
9,200
in stock
|
Buy Now | |
Avnet America
from US$2.29
|
-
|
Buy Now | |
RS Americas
from US$3.34
|
-
|
Buy Now | |
Boersig
from US$1.40
|
-
|
Buy Now | |
Sager
from US$3.00
|
-
|
Buy Now |
Weight | .0988oz, 2.8g |
---|---|
Insulation Special Features | 2500V Initial Surge Withstand Voltage between Contacts & Coil |
Terminal Type | PCB-SMT |
Contact Current Rating | 2A |
Contact Number of Poles | 2 |
Contact Plating Material | Gold |
Contact Arrangement | 2 Form C (CO) |
Contact Current Class | 0 – 2 A |
Contact Special Features | Bifurcated/Twin Contacts |
Contact Material | AgNi+Au |
Insulation Clearance Between Contact and Coil | 1.3mm, .051in |
Height | .39in, 9.9mm |
Length | .575in, 14.6mm |
Width | 7.2mm, .283in |
Width Class (Mechanical) | 6 – 8 mm |
Insulation Clearance Class | 0 – 2.5mm |
Length Class (Mechanical) | 14 – 16 mm |
Height Class (Mechanical) | 9 – 10 mm |
Contact Voltage Rating | 220VDC, 250VAC |
Coil Magnetic System | Monostable, DC, Polarized |
Insulation Creepage Class | 1.5 – 3mm |
Voltage Standing Wave Ration (HF Parameter) | 1.04 @ 100MHz, 1.4dB @ 900MHz |
Contact Limiting Making Current | 2A |
Contact Switching Load (Min) | 10mA @ .2V |
Coil Type | Monostable |
Contact Limiting Short-Time Current | 2A |
Contact Limiting Continuous Current | 2A |
Contact Limiting Breaking Current | 2A |
Contact Switching Voltage (Max) | 220VDC, 250VAC |
Coil Voltage Rating | 12VAC |
Coil Special Features | Overmolded Coil |
Coil Power Rating Class | 100 – 150 mW |
Insulation Creepage Between Contact and Coil | 2.5mm, .098in |
Insulation Initial Dielectric Between Coil/Contact Class | 1000 V – 1500 VA |
Insulation Initial Dielectric Between Contacts and Coil | 1500Vrms |
Actuating System | DC |
Coil Power Rating (DC) | 450mW |
Power Consumption | 140mW |
Insulation Initial Dielectric Between Adjacent Contacts | 1000Vrms |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Coil Resistance | 1029Ω |
Mounting Type | Printed Circuit Board |
Performance Type | High Dielectric |
Additional Features | Long Terminals |
Packaging Method | Reel |
Relay Type | P2 Relay V23079 |
Product Type | Relay |
Relay Style | P2 V23079 Relay |
Termination Type | Surface Mount |
Environmental Ambient Temperature Class | 70 – 85°C |
Environmental Category of Protection | RTIII |
Environmental Ambient Temperature (Max) | 85°F, 85°C |
Operating Temperature Range | -40 – 85°C |
SIGNAL RELAY DPDT 5A 12VDC 2CO | TTI Europe |
P2 Series 2 A DPDT 12 VDC Surface Mount Communications/Signal PC Board Relay | Future Electronics |
Low Signal Relays-PCB 12 VDC 2 Form C DPDT 20 | Rapid Electronics |
TE Connectivity V23079D2003B301 RF Relay 2 Form C DPDT M | Distrelec |
Relay: electromagnetic | Transfer Multisort Elektronik |
Additional technical information: Sealing class: RTIIIinsulation (HF-parameter): -13.7dB at 900MHz, -30.6dB at 100MHzInsulation distance class (mm): 0 – 2.5Insulation creep current class (mm): 1.5 – 3Insulation probe functions: Initial surge voltage of 2,500 V between contacts & coilContact cut-off current (A): 2contact coating material: GoldContact switch-on current (A): 2contact limit current (A): 2 contact duration of the contact system: 2 contact time: Contact duration of the contact: 2 contact duration of the contact system: Monostabile, DC-polarizedcoil type: Monostabileconnection type: Surface mounting | Conrad |
RELAY, SIGNAL, DPDT, 250VAC, 220VDC, 2A | element14 |
SMD Relay DPDT 2A 12V 720R | Schukat Electronic |
Electromechanical Relay DPDT 5A 12VDC 1.029KOhm Surface Mount | Avnet Abacus |
Relay, Signal, DPDT, Bifurcated, 2A, 12VDC Coil, Overmolded, PCB/Surface Mnt | TE Connectivity 4-1393789-5 | RS Americas |
Low Signal Relays - PCB 12 VDC 2 Form C DPDT 20 | Sager |
Where can I find additional details, specifications and documents for a 4-1393789-5?
Additional datasheets, footprints and schematics for 4-1393789-5 are listed on our Part Details page. You can also find images and similar parts to 4-1393789-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1393789-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1393789-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1393789-5 fall under?
The 4-1393789-5 is listed under Relays, Contactors & Switches > Relays > Signal Relays.
Can I view similar or alternative parts?
You can view similar parts to 4-1393789-5 when available in the Signal Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1393789-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1393789-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1393789-5 have stock available?
Authorised distributors including TTI Europe, Future Electronics, Rapid Electronics, Distrelec and Chip One Stop have stock available or on a lead time for 4-1393789-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1393789-5 often in real-time on the comparison pages.
What if I can't find stock of 4-1393789-5?
You can fill out our help required form which you can use to request a quote for 4-1393789-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.