Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
4-1393766-4,
R10-E1-Y2-V700 |
Prices starting from US$18.91
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$30.28
|
29
in stock
|
Buy Now | |
Rapid Electronics
from US$33.61
|
29
in stock
|
Buy Now | |
Newark Electronics
from US$35.30
|
-
|
Buy Now | |
Future Electronics
from US$27.42
|
-
|
Buy Now | |
Avnet America
from US$24.78
|
-
|
Buy Now | |
RS Americas
from US$18.91
|
-
|
Buy Now | |
Sager
from US$28.00
|
-
|
Buy Now | |
Farnell
from US$47.41
|
-
|
Buy Now |
Product Weight | 1.41oz, 40g |
---|---|
Contact Current Class | 2 – 5A, 16A |
Contact Number of Poles | 2 |
Contact Arrangement | 2 Form C (CO) |
Terminal Type | Solder, Plug-In |
Contact Material | Ag |
Contact Current Rating (Max) | 3A |
Product Length | 1.165in, 29.6mm |
Height Class (Mechanical) | 30 – 40mm |
Product Width | 18.7mm, .736in |
Length Class (Mechanical) | 25 – 30mm |
Width Class (Mechanical) | 16 – 20mm |
Product Height | 1.189in, 30.2mm |
Insulation Initial Dielectric Between Contacts & Coil | 1000Vrms, 1000V |
Contact Limiting Making Current | 3A |
Contact Limiting Breaking Current | 3A |
Insulation Initial Resistance | 10000MΩ |
Contact Limiting Short-Time Current | 3A |
Insulation Initial Dielectric Between Coil & Contact Class | 500 – 1000V |
Coil Resistance | 700Ω |
Actuating System | DC |
Contact Switching Load (Min) | 100mA @ 12V |
Insulation Initial Dielectric Between Adjacent Contacts | 1000Vrms |
Insulation Initial Dielectric Between Open Contacts | 500Vrms |
Coil Special Features | Sensitive Version |
Contact Limiting Continuous Current | 3A |
Contact Voltage Rating | 120VAC |
Coil Power Rating DC | 900mW |
Coil Magnetic System | Monostable, DC |
Coil Voltage Rating | 24VDC |
Coil Power Rating Class | 800 – 1000mW |
Relay Mounting Type | Socket |
Packaging Method | Package |
実装方法 | Package |
Power Relay Type | Industrial Panel Plug-In |
Environmental Ambient Temperature (Max) | 75°C, 167°F |
Environmental Category of Protection | RTI |
Environmental Ambient Temperature Class | 70 – 85°C |
Operating Temperature Range | -55 – 75°C |
Industrial Relays DPDT PLG-N 700 OHMS | Rapid Electronics |
TE Connectivity - Potter & Brumfield Power Relay, R10, 2CO, DC, 24V | Distrelec |
General Purpose Relays Dpdt Plg-N 700 Ohms |Amp Te Connectivity 4-1393766-4 | Newark Electronics |
R10 Series 3 A DPDT 24 VDC Socket Mount General Purpose Power Relay | Future Electronics |
Electromechanical Relay DPDT 3A 24VDC 700Ohm Plug-In | Avnet America |
Relay, General Purpose, DPDT, 3A, 24V, 18VDC, Coil, Socketable, R10 Series | TE Connectivity 4-1393766-4 | RS Americas |
Where can I find additional details, specifications and documents for a 4-1393766-4?
Additional datasheets, footprints and schematics for 4-1393766-4 are listed on our Part Details page. You can also find images and similar parts to 4-1393766-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1393766-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1393766-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1393766-4 fall under?
The 4-1393766-4 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 4-1393766-4 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1393766-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1393766-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1393766-4 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 4-1393766-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1393766-4 often in real-time on the comparison pages.
What if I can't find stock of 4-1393766-4?
You can fill out our help required form which you can use to request a quote for 4-1393766-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.