4-1393763-8 Relays by TE Connectivity

V23100V4512A010

Status: Active
Series: -
RoHS: Unknown
Aliases: 4-1393763-8,
V23100V4512A 10
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$7.80

Distributor Stock
Logo for Farnell
Farnell
from US$7.80
No stock
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Weight .0564oz, 1.6g
Contact Plating Material Ruthenium
Contact Special Features Reed Contacts
Contact Material Nickel
Contact Current Class 0 – 2 A
Contact Number of Poles 1
Terminal Type Solder, Plug-In
Contact Current Rating 5A
Contact Arrangement 1 Form A (NO) + 1 Form B (NC)
Width 5.1mm, .201in
Length 19.79mm, .779in
Height 7.8mm, .307in
Width Class (Mechanical) 0 – 6 mm
Height Class (Mechanical) 7 – 8 mm
Length Class (Mechanical) 16 – 20 mm
Contact Switching Voltage (Max) 200VAC, 200VDC
Insulation Initial Dielectric Between Open Contacts 250Vrms
Insulation Initial Dielectric Between Contacts and Coil 1500Vrms
Contact Limiting Making Current .4A
Contact Limiting Breaking Current .4A
Coil Power Rating (DC) 50mW
Insulation Initial Resistance 1000000MΩ
Coil Type Monostable
Coil Special Features Diode
Contact Limiting Continuous Current 1A
Coil Power Rating Class 100 – 150 mW
Power Consumption 50 – 288mW
Insulation Initial Dielectric Between Coil/Contact Class 1000 V – 1500 VA
Contact Switching Load (Min) 10mA @ .01V
Contact Limiting Short-Time Current .4A
Actuating System DC
Coil Resistance 1000Ω
Coil Magnetic System Monostable, DC
Contact Voltage Rating 24VDC
Mounting Type Printed Circuit Board
Performance Type Standard
Packaging Method Box & Tube, Tube
Relay Style Reed Relay V23100-V4
Relay Type Reed Relay V23100-V4
Product Type Relay
Termination Type Through Hole
Environmental Ambient Temperature Class 70 – 85°C
Environmental Ambient Temperature (Max) 85°F, 85°C
Environmental Category of Protection RTIII
Operating Temperature Range -40 – 85°C

Alternative Descriptions

Electromechanical Relay SPST-NO 0.5A 12VDC 1KOhm Through Hole | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 4-1393763-8?

Additional datasheets, footprints and schematics for 4-1393763-8 are listed on our Part Details page. You can also find images and similar parts to 4-1393763-8 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 4-1393763-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1393763-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 4-1393763-8 fall under?

The 4-1393763-8 is listed under Relays, Contactors & Switches > Relays > Signal Relays.

Can I view similar or alternative parts?

You can view similar parts to 4-1393763-8 when available in the Signal Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1393763-8 you can contact the distributor directly for product support, shipping queries etc.

Is the 4-1393763-8 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 4-1393763-8 have stock available?

Authorised distributors including Farnell, Avnet America and Avnet Abacus have stock available or on a lead time for 4-1393763-8.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 4-1393763-8 often in real-time on the comparison pages.

What if I can't find stock of 4-1393763-8?

You can fill out our help required form which you can use to request a quote for 4-1393763-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay