Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
4-1393763-3,
V23100V4324C 11 |
Weight | 1.8g, .0635oz |
---|---|
Insulation Special Features | Electrostatic Shield |
Contact Special Features | Reed Contacts |
Contact Current Rating | 2A |
Contact Current Class | 0 – 2 A |
Contact Number of Poles | 1 |
Terminal Type | Solder, Plug-In |
Contact Arrangement | 2 Form C (CO) |
Contact Plating Material | Ruthenium |
Contact Material | Nickel |
Length | 19.3mm, .76in |
Height | 7.5mm, .295in |
Length Class (Mechanical) | 16 – 20 mm |
Height Class (Mechanical) | 7 – 8 mm |
Width Class (Mechanical) | 6 – 8 mm |
Width | 7mm, .276in |
Insulation Initial Resistance | 1000MΩ |
Insulation Initial Dielectric Between Open Contacts | 200Vrms |
Contact Voltage Rating | 24VDC |
Insulation Initial Dielectric Between Contacts and Coil | 1500Vrms |
Contact Limiting Making Current | .4A |
Contact Limiting Breaking Current | .4A |
Coil Power Rating (DC) | 1008mW |
Coil Type | Monostable |
Contact Limiting Continuous Current | 1.2A |
Coil Power Rating Class | 200 – 300 mW |
Coil Special Features | Diode |
Power Consumption | 50 – 288mW |
Insulation Initial Dielectric Between Coil/Contact Class | 1000 V – 1500 VA |
Contact Switching Load (Min) | 10mA @ .01V |
Contact Limiting Short-Time Current | .4A |
Actuating System | DC |
Contact Switching Voltage (Max) | 175VDC |
Coil Voltage Rating | 24VAC |
Coil Resistance | 2000Ω |
Coil Magnetic System | Monostable, DC |
Mounting Type | Socket |
Performance Type | Standard |
Packaging Method | Tube, Box & Tube |
Product Type | Relay |
Relay Style | Reed Relay V23100-V4 |
Relay Type | Reed Relay V23100-V4 |
Termination Type | Through Hole |
Operating Temperature Range | -40 – 85°C |
Environmental Ambient Temperature Class | 70 – 85°C |
Environmental Ambient Temperature (Max) | 85°C, 85°F |
Environmental Category of Protection | RTIII |
REED RELAY | TTI Europe |
Reed Relays V23100V4324C011 | Sager |
Where can I find additional details, specifications and documents for a 4-1393763-3?
Additional datasheets, footprints and schematics for 4-1393763-3 are listed on our Part Details page. You can also find images and similar parts to 4-1393763-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1393763-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1393763-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1393763-3 fall under?
The 4-1393763-3 is listed under Relays, Contactors & Switches > Relays > Signal Relays.
Can I view similar or alternative parts?
You can view similar parts to 4-1393763-3 when available in the Signal Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1393763-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1393763-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1393763-3 have stock available?
Authorised distributors including TTI Europe, Boersig and Sager have stock available or on a lead time for 4-1393763-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1393763-3 often in real-time on the comparison pages.
What if I can't find stock of 4-1393763-3?
You can fill out our help required form which you can use to request a quote for 4-1393763-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.