Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
4-1393763-0,
V23100V4324C |
Weight | 1.8g, .0635oz |
---|---|
Contact Number of Poles | 1 |
Contact Arrangement | 2 Form C (CO) |
Contact Material | Gold F |
Contact Current Rating | 2A |
Contact Current Class | 0 – 2 A |
Contact Plating Material | Ruthenium |
Terminal Type | Solder, Plug-In |
Contact Special Features | Reed Contacts |
Height | 7.5mm, .295in |
Length | .76in, 19.3mm |
Width | 7mm, .276in |
Width Class (Mechanical) | 6 – 8 mm |
Length Class (Mechanical) | 16 – 20 mm |
Height Class (Mechanical) | 7 – 8 mm |
Insulation Initial Dielectric Between Contacts and Coil | 1500Vrms |
Contact Limiting Making Current | .4A |
Contact Limiting Breaking Current | .4A |
Coil Power Rating (DC) | 34mW |
Coil Type | Monostable |
Contact Limiting Continuous Current | 1.2A |
Coil Power Rating Class | 200 – 300 mW |
Coil Voltage Rating | 12VAC |
Power Consumption | 50 – 288mW |
Insulation Initial Dielectric Between Coil/Contact Class | 1000 V – 1500 VA |
Contact Switching Load (Min) | 10mA @ .01V |
Contact Limiting Short-Time Current | .4A |
Actuating System | DC |
Contact Switching Voltage (Max) | 175VDC |
Coil Resistance | 2000Ω |
Coil Magnetic System | Monostable, DC |
Insulation Initial Resistance | 1000MΩ |
Insulation Initial Dielectric Between Open Contacts | 200Vrms |
Contact Voltage Rating | 24VDC |
Mounting Type | Printed Circuit Board |
Performance Type | Standard |
Packaging Method | Tube, Box & Tube |
Relay Style | Reed Relay V23100-V4 |
Relay Type | Reed Relay V23100-V4 |
Product Type | Relay |
Insertion Loss (HF Parameter) | -1.9dB @ 900MHz, -.12dB @ 100MHz |
Isolation (HF Parameter) | -30dB @ 100MHz, -18dB @ 900MHz |
Termination Type | Through Hole |
Environmental Ambient Temperature (Max) | 85°C, 85°F |
Environmental Ambient Temperature Class | 70 – 85°C |
Operating Temperature Range | -40 – 85°C |
Environmental Category of Protection | RTIII |
REED RELAY, SPDT, 1.2A, 175VDC, TH | element14 |
V23100V4324C,DLR-RELAY,24VDC,1 | RS |
Electromechanical Relay SPDT 0.25A 24VDC 2KOhm Through Hole | Avnet America |
Shrack, V23100V4324C, DLR-RELAY,24VDC,1 | TE Connectivity 4-1393763-0 | RS Americas |
REED RELAY | TTI Europe |
Where can I find additional details, specifications and documents for a 4-1393763-0?
Additional datasheets, footprints and schematics for 4-1393763-0 are listed on our Part Details page. You can also find images and similar parts to 4-1393763-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1393763-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1393763-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1393763-0 fall under?
The 4-1393763-0 is listed under Relays, Contactors & Switches > Relays > Signal Relays.
Can I view similar or alternative parts?
You can view similar parts to 4-1393763-0 when available in the Signal Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1393763-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1393763-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1393763-0 have stock available?
Authorised distributors including element14, Farnell, RS, Avnet America and RS Americas have stock available or on a lead time for 4-1393763-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1393763-0 often in real-time on the comparison pages.
What if I can't find stock of 4-1393763-0?
You can fill out our help required form which you can use to request a quote for 4-1393763-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.