Options for Price Comparison
Distributor Statistics for 4-1393561-9
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for 4-1393561-9
Details for 4-1393561-9 by TE Connectivity
Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Locking & Mounting
4-1393561-9
Buy Directly from TE Store (2000 in stock) $0.4400
V42254A6206L 1=SUB D KABELTUE
4-1393561-9 image

4-1393561-9 by TE Connectivity

V42254A6206L 1=SUB D KABELTUE
Part Information
4-1393561-9 image
RoHS Compliant
ELV Compliant
Not applicable for solder process capability
Status: Active
Aliases: V42254A6206L1, V42254A6206L 1
Product Code: D321
Global Product Line: 979
GPL Description: Data and Devices
Alternate Descriptions
V42254A6206L 1=SUB D KABELT Onlinecomponents.com
Cable Housing bushing 9 to 37 way RS Components
V42254A6206L 1=SUB D KABELTUE Newark Electronics
Connector Accessories D-Sub Contact Tube Bulk Avnet America
Grey Locating Cable Bushing, 5.9mm Bundle Diameter Allied Electronics & Automation
Connector Accessories D-Sub Contact Tube Bulk Avnet Europe
V42254A6206L 1=SUB D KABELTUE Accessory Type: Standoff Bushings Standoff Bushings | D-Sub Locking & Mounting | Part Number: 4-1393561-9 | Internal Number: 4-1393561-9 | Alias Number: V42254A6206L 1 | TE Connectivity TE Store