Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | V23529B1123C225 |
Shell Plating Material | Tin |
---|---|
Color | Gray |
Shell Material | Steel |
Plastic | No |
Number of Rows | 2 |
Number of Positions | 25 |
Performance Level | Level 2 |
Preloaded | Yes |
PCB Mount Orientation | Right Angle |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 2.2A |
Contact Shape & Form | Round |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Thickness | 30µin |
Contact Mating Area Plating Material | Gold |
Contact Underplating Material | Nickel |
PCB Thickness (Recommended) | 1.6mm, .063in |
Housing Material | Thermoplastic PBTP |
Housing Color | Gray |
Centerline (Pitch) | .108in, 2.74mm |
UL Flammability Rating | UL 94V-0 |
Approved Standards | DIN 41652 |
Zugelassene Standards | DIN 41652 |
Connector Mounting Type | Board Mount |
Panel Mount Feature | With |
Mounting Hole Diameter | .12in, 3.1mm |
PCB Mounting Style | Through Hole |
PCB Mount Retention | With |
Mating Connector Lock Type | Threaded Insert, 4-40 UNC |
PCB Mount Retention Type | Mounting Hole |
Mating Connector Lock | With |
Circuit Application | Signal |
Installation Height | 3.6mm |
Packaging Method | Box |
Packaging Quantity | 50 |
Footprint | 9.43mm, .371in |
Profile | Eurostyle |
Product Type | Connector |
Shell Type | Full Metal Shell |
Grounding Straps | Without |
Row-to-Row Spacing | 2.84 mm, .112 in |
Connector Style | Plug |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Shell Size | 3 |
Connector System | Cable-to-Board |
Grounding Indents | Without |
Grounding Clips | Without |
Termination Post Length | .126in, 3.2mm |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
V23529B1123C225=D Sub 2De Gen Rohs Compliant: Yes |Amp Te Connectivity 4-1393480-2 | Newark Electronics |
D-Sub Standard Connectors V23529B1125B225=SUB D FEDERLEI | Sager |
Conn D-Subminiature PIN 25 POS 2.76mm Solder RA Thru-Hole 25 Terminal 1 Port | Avnet Abacus |
Where can I find additional details, specifications and documents for a 4-1393480-2?
Additional datasheets, footprints and schematics for 4-1393480-2 are listed on our Part Details page. You can also find images and similar parts to 4-1393480-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1393480-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1393480-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1393480-2 fall under?
The 4-1393480-2 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 4-1393480-2 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1393480-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1393480-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1393480-2 have stock available?
Authorised distributors including Newark Electronics, Sager and Avnet Abacus have stock available or on a lead time for 4-1393480-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1393480-2 often in real-time on the comparison pages.
What if I can't find stock of 4-1393480-2?
You can fill out our help required form which you can use to request a quote for 4-1393480-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.