Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | V23540M1126B510 |
Color | Black |
---|---|
Number of Signal Positions | 26 |
Number of Rows | 2 |
Number of Positions | 26 |
Tab Width | .63mm, .025in |
Tab Thickness | .63mm, .025in |
Interface Plating | Tin (Sn) |
Profile Height from PCB | 20.3mm, .799in |
Centerline (Pitch) | .1in, 2.54mm |
Mounting Orientation | Vertical/180° |
Circuit Application | Signal |
Interface Number | 114-18063-140 |
Packaging Quantity | 1260 |
Hybrid Header | No |
Shielded | No |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method | Through Hole - Solder |
Conn Wire to Board HDR 26 POS 2.54mm Solder ST Thru-Hole | Avnet America |
V23540M1126B510=26P ELO-STECKE | Boersig |
26POS MQS .63 HEADER THR 180DE | TTI Europe |
Where can I find additional details, specifications and documents for a 4-1393375-3?
Additional datasheets, footprints and schematics for 4-1393375-3 are listed on our Part Details page. You can also find images and similar parts to 4-1393375-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1393375-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1393375-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1393375-3 fall under?
The 4-1393375-3 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 4-1393375-3 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1393375-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1393375-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1393375-3 have stock available?
Authorised distributors including Avnet America, Boersig and TTI Europe have stock available or on a lead time for 4-1393375-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1393375-3 often in real-time on the comparison pages.
What if I can't find stock of 4-1393375-3?
You can fill out our help required form which you can use to request a quote for 4-1393375-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.