Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 4-1393250-0 |
Prices starting from US$2.47
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$4.32
|
169
in stock
|
Buy Now | |
Heilind Electronics
from US$3.47
|
1,563
in stock
|
Buy Now | |
Sager
from US$3.37
|
600
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$3.47
|
521
in stock
|
Buy Now | |
Powell Electronics
from US$2.99
|
487
in stock
|
Buy Now | |
Newark Electronics
from US$5.14
|
169
in stock
|
Buy Now | |
Rapid Electronics
from US$4.89
|
169
in stock
|
Buy Now | |
Chip One Stop
from US$4.41
|
169
in stock
|
Buy Now | |
Future Electronics
from US$2.53
|
-
|
Buy Now | |
Avnet America
from US$2.47
|
-
|
Buy Now | |
element14
from US$4.71
|
-
|
Buy Now | |
TTI Europe
from US$2.61
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Bezel Color | Black with White Rate Marking |
---|---|
Button Color | Black |
Earthing Switch | Without |
Circuit Function | Series Trip |
Pole Configuration | 1 |
Trip Time at 200% | 2.2 – 15seconds |
Panel Thickness | .81 – 1.57mm, .032 – .062in |
Voltage Rating AC | 250VAC |
Current Rating | 7A |
Voltage Rating DC | 32VDC |
Mounting Bushing | None |
Mounting Options | Snap-In Panel Mount |
Mounting Type | Panel Mount |
Circuit Breaker Style | Fuse Holder Type |
Actuator Type | Push to Reset |
Product Type | Circuit Breaker |
Circuit Breaker Type | Thermal |
Illuminated | No |
Illumination Type | No Light |
Termination Type | 6.35 [.25] Straight Quick Connect Tab |
W28-XQ1A-7=W28 | Heilind Electronics |
Circuit Breakers 7A PUSH TO RESET | Sager |
Circuit Breakers W28-Xq1A-7 Circuit Breakers Rohs Compliant: Yes |Potter&brumfield Te Connectivity 4-1393250-0 | Newark Electronics |
Circuit Breakers W28-XQ1A-7 CIRCUIT BREAKERS | Rapid Electronics |
TE Connectivity W28-XQ1A-7 W28 Thermal Circuit Breaker 1 | Distrelec |
W28 Series 7 A 32 V 1 Pole Push to Reset Fuseholder Type Thermal Circuit Breaker | Future Electronics |
Circuit Breaker Thermal 1Pole 7A 250VAC/32VDC | Avnet America |
THERMAL CKT BREAKER, 1P, 7A/250V, PANEL | element14 |
W28-XQ1A-7 CIRCUIT BREAKER | TTI Europe |
Circuit Breaker Thermal 1Pole 7A 250VAC/32VDC 2-Pin | Avnet Abacus |
Where can I find additional details, specifications and documents for a 4-1393250-0?
Additional datasheets, footprints and schematics for 4-1393250-0 are listed on our Part Details page. You can also find images and similar parts to 4-1393250-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1393250-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1393250-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1393250-0 fall under?
The 4-1393250-0 is listed under Relays, Contactors & Switches > Circuit Breakers.
Can I view similar or alternative parts?
You can view similar parts to 4-1393250-0 when available in the Circuit Breakers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1393250-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1393250-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1393250-0 have stock available?
Authorised distributors including Heilind Electronics, Sager, Heilind Electronics Asia, Powell Electronics and Newark Electronics have stock available or on a lead time for 4-1393250-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1393250-0 often in real-time on the comparison pages.
What if I can't find stock of 4-1393250-0?
You can fill out our help required form which you can use to request a quote for 4-1393250-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.