Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 4-1393249-4 |
Prices starting from US$4.35
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$8.69
|
190
in stock
|
Buy Now | |
Heilind Electronics
from US$6.36
|
900
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$6.36
|
300
in stock
|
Buy Now | |
Newark Electronics
from US$8.55
|
190
in stock
|
Buy Now | |
Rapid Electronics
from US$9.29
|
190
in stock
|
Buy Now | |
Chip One Stop
from US$6.22
|
190
in stock
|
Buy Now | |
RS
from US$7.37
|
13
in stock
|
Buy Now | |
Future Electronics
from US$4.35
|
-
|
Buy Now | |
Avnet America
from US$4.52
|
-
|
Buy Now | |
Sager
from US$5.11
|
-
|
Buy Now |
Button Color | White with Black Rate Marking, Red Trip Band |
---|---|
Panel Cutout | .47 – .48 (Diameter)in |
Circuit Function | Series Trip |
Earthing Switch | Without |
Pole Configuration | 1 |
Trip Time at 200% | 6 – 30seconds |
Voltage Rating DC | 50VDC |
Current Rating | 25A |
Interrupt Capacity | 2000A @ 50VDC or 1000A @ 250VAC |
Voltage Rating AC | 250VAC |
Mounting Hardware Packaging | Assembled to Bushing |
Mounting Type | Panel Mount |
Mounting Options | Knurled Nut/Lockwasher |
Mounting Bushing | 15/32 x .3" [7.62mm] Long, Black |
Actuator Type | Push to Reset |
Illumination Type | No Light |
Illuminated | No |
Circuit Breaker Type | Thermal |
Product Type | Circuit Breaker |
Termination Type | 6-32 Screws 90° (Screws Installed) |
W58-XC4C12A-25=W58 | Heilind Electronics |
Circuit Breakers 25A Push To Reset St |Amp Te Connectivity 4-1393249-4 | Newark Electronics |
Circuit Breakers 25A PUSH TO RESET ST | Rapid Electronics |
TE Connectivity - AMP Circuit Breaker W58-XC4C12A-25 | Distrelec |
Thermal Circuit Breaker Push to reset W5 | RS |
W58-XC4C12A-25, Circuit Breakers | Future Electronics |
Circuit Breaker Thermal 1Pole 25A 250VAC/50VDC | Avnet America |
Where can I find additional details, specifications and documents for a 4-1393249-4?
Additional datasheets, footprints and schematics for 4-1393249-4 are listed on our Part Details page. You can also find images and similar parts to 4-1393249-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1393249-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1393249-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1393249-4 fall under?
The 4-1393249-4 is listed under Relays, Contactors & Switches > Circuit Breakers.
Can I view similar or alternative parts?
You can view similar parts to 4-1393249-4 when available in the Circuit Breakers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1393249-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1393249-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1393249-4 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 4-1393249-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1393249-4 often in real-time on the comparison pages.
What if I can't find stock of 4-1393249-4?
You can fill out our help required form which you can use to request a quote for 4-1393249-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.