Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 4-1393247-3 |
Prices starting from US$35.22
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$53.73
|
20
in stock
|
Buy Now | |
element14
from US$41.12
|
210
in stock
|
Buy Now | |
Newark Electronics
from US$62.22
|
20
in stock
|
Buy Now | |
Rapid Electronics
from US$65.75
|
20
in stock
|
Buy Now | |
Chip One Stop
from US$55.30
|
20
in stock
|
Buy Now | |
Future Electronics
from US$37.22
|
-
|
Buy Now | |
Avnet America
from US$35.22
|
-
|
Buy Now | |
TTI Europe
from US$38.14
|
-
|
Buy Now | |
Sager
from US$38.52
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Circuit Function | Series Trip |
---|---|
Earthing Switch | Without |
Panel Cutout | .47 (Diameter)in |
Trip Time at 200% | 6 – 22seconds |
Pole Configuration | 1 |
Current Rating | 50A |
Voltage Rating AC | 240VAC |
Voltage Rating DC | 50VDC |
Interrupt Capacity | 1000A @ 50VDC or 240VAC |
Mounting Options | Two Hex Nuts/Lockwasher |
Mounting Bushing | 15/32-32 Threaded Bushing .32" Long Double "D", Silver Color |
Mounting Hardware Packaging | Assembled to Bushing |
Mounting Type | Panel Mount |
Actuator Type | Push-Pull, Toggle |
Toggle Color | Silver with Amp Rate Marking |
Circuit Breaker Style | Toggle |
Product Type | Circuit Breaker |
Circuit Breaker Type | Thermal |
Illuminated | No |
Illumination Type | No Light |
Termination Type | 8-32 Screws 90° to Each Other |
THERMAL CIRCUIT BREAKER | element14 |
Circuit Breakers 50A Toggle Actuator |Amp Te Connectivity 4-1393247-3 | Newark Electronics |
Circuit Breakers 50A TOGGLE ACTUATOR | Rapid Electronics |
TE Connectivity - AMP Circuit Breaker W31-X2M1G-50 | Distrelec |
W31 Series 50 A 50 VDC 1 Pole Toggle Thermal Circuit Breaker | Future Electronics |
Circuit Breaker Thermal 1Pole 50A 250VAC/50VDC | Avnet America |
W31-X2M1G-50 CIRCUIT BREAKER | TTI Europe |
Where can I find additional details, specifications and documents for a 4-1393247-3?
Additional datasheets, footprints and schematics for 4-1393247-3 are listed on our Part Details page. You can also find images and similar parts to 4-1393247-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1393247-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1393247-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1393247-3 fall under?
The 4-1393247-3 is listed under Relays, Contactors & Switches > Circuit Breakers.
Can I view similar or alternative parts?
You can view similar parts to 4-1393247-3 when available in the Circuit Breakers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1393247-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1393247-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1393247-3 have stock available?
Authorised distributors including element14, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 4-1393247-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1393247-3 often in real-time on the comparison pages.
What if I can't find stock of 4-1393247-3?
You can fill out our help required form which you can use to request a quote for 4-1393247-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.