Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 4-1393247-1 |
Prices starting from US$35.22
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$43.74
|
54
in stock
|
Buy Now | |
Newark Electronics
from US$44.89
|
54
in stock
|
Buy Now | |
Rapid Electronics
from US$44.86
|
54
in stock
|
Buy Now | |
Chip One Stop
from US$36.90
|
54
in stock
|
Buy Now | |
Farnell
from US$45.01
|
44
in stock
|
Buy Now | |
Avnet America
from US$35.22
|
-
|
Buy Now | |
element14
from US$51.87
|
-
|
Buy Now | |
TTI Europe
from US$37.51
|
-
|
Buy Now | |
Sager
from US$48.15
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Earthing Switch | Without |
---|---|
Circuit Function | Series Trip |
Panel Cutout | .47 (Diameter)in |
Trip Time at 200% | 6 – 22seconds |
Pole Configuration | 1 |
Voltage Rating AC | 240VAC |
Current Rating | 40A |
Interrupt Capacity | 1000A @ 50VDC or 240VAC |
Voltage Rating DC | 50VDC |
Mounting Options | Two Hex Nuts/Lockwasher |
Mounting Bushing | 15/32-32 Threaded Bushing .32" Long Double "D", Silver Color |
Mounting Hardware Packaging | Assembled to Bushing |
Mounting Type | Panel Mount |
Actuator Type | Push-Pull, Toggle |
Toggle Color | Silver with Amp Rate Marking |
Circuit Breaker Style | Toggle |
Illumination Type | No Light |
Product Type | Circuit Breaker |
Circuit Breaker Type | Thermal |
Illuminated | No |
Termination Type | 8-32 Screws 90° to Each Other |
Circuit Breakers 40A Toggle Actuator Rohs Compliant: Yes |Potter&brumfield Te Connectivity 4-1393247-1 | Newark Electronics |
Circuit Breakers 40A TOGGLE ACTUATOR | Rapid Electronics |
TE Connectivity - AMP Circuit Breaker W31-X2M1G-40 | Distrelec |
THERMAL CKT BREAKER, 1P, 40A, 240VAC | Farnell |
Circuit Breaker Thermal Over Current 1Pole 40A 240VAC/50VDC 2-Pin | Avnet America |
THERMAL CKT BREAKER, 1P, 40A/240V, PANEL | element14 |
W31-X2M1G-40 CIRCUIT BREAKER | TTI Europe |
Where can I find additional details, specifications and documents for a 4-1393247-1?
Additional datasheets, footprints and schematics for 4-1393247-1 are listed on our Part Details page. You can also find images and similar parts to 4-1393247-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1393247-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1393247-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1393247-1 fall under?
The 4-1393247-1 is listed under Relays, Contactors & Switches > Circuit Breakers.
Can I view similar or alternative parts?
You can view similar parts to 4-1393247-1 when available in the Circuit Breakers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1393247-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1393247-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1393247-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 4-1393247-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1393247-1 often in real-time on the comparison pages.
What if I can't find stock of 4-1393247-1?
You can fill out our help required form which you can use to request a quote for 4-1393247-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.