Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 4-1393247-0 |
Earthing Switch | Without |
---|---|
Panel Cutout | .47 (Diameter)in |
Circuit Function | Series Trip |
Pole Configuration | 1 |
Trip Time at 200% | 11 – 30seconds |
Voltage Rating AC | 240VAC |
Interrupt Capacity | 1000A @ 50VDC or 120VAC |
Voltage Rating DC | 50VDC |
Current Rating | 4A |
Mounting Type | Panel Mount |
Mounting Options | Two Hex Nuts/Lockwasher |
Mounting Hardware Packaging | Assembled to Bushing |
Mounting Bushing | 15/32-32 Threaded Bushing .32" Long Double "D", Silver Color |
Actuator Type | Push-Pull, Toggle |
Toggle Color | Silver with Amp Rate Marking |
Circuit Breaker Style | Toggle |
Illumination Type | No Light |
Product Type | Circuit Breaker |
Circuit Breaker Type | Thermal |
Illuminated | No |
Termination Type | 8-32 Screws 90° to Each Other |
Circuit Breakers W31-X2M1G-4=W23/W31 |Amp Te Connectivity 4-1393247-0 | Newark Electronics |
Circuit Breaker Thermal 1Pole 4A 250VAC/50VDC | Avnet America |
W31-X2M1G-4 CIRCUIT BREAKER | TTI Europe |
Circuit Breakers CIRCUIT BREAKER THERMAL 4A | Sager |
Thermal Circuit Breaker 1Pole 4A 240VAC 50VDC Panel Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a 4-1393247-0?
Additional datasheets, footprints and schematics for 4-1393247-0 are listed on our Part Details page. You can also find images and similar parts to 4-1393247-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1393247-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1393247-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1393247-0 fall under?
The 4-1393247-0 is listed under Relays, Contactors & Switches > Circuit Breakers.
Can I view similar or alternative parts?
You can view similar parts to 4-1393247-0 when available in the Circuit Breakers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1393247-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1393247-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1393247-0 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TTI Europe, Sager and Avnet Abacus have stock available or on a lead time for 4-1393247-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1393247-0 often in real-time on the comparison pages.
What if I can't find stock of 4-1393247-0?
You can fill out our help required form which you can use to request a quote for 4-1393247-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.