Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 4-1393243-7 |
Prices starting from US$3.56
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$5.11
|
32
in stock
|
Buy Now | |
Rapid Electronics
from US$7.08
|
1,250
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.72
|
109
in stock
|
Buy Now | |
Newark Electronics
from US$5.62
|
-
|
Buy Now | |
Avnet America
from US$4.64
|
-
|
Buy Now | |
Boersig
from US$4.57
|
-
|
Buy Now | |
TTI Europe
from US$3.56
|
-
|
Buy Now | |
Sager
from US$4.99
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Insulation Special Features | Tracking Index of Relay Base PTI250 |
---|---|
Product Weight | .459oz, 13g |
Contact Arrangement | 2 Form C (CO) |
Contact Current Class | 5 – 10A, 16A |
Contact Number of Poles | 2 |
Contact Current Rating (Max) | 8A |
Contact Material | AgNi90/10 |
Terminal Type | PCB-THT |
Product Height | 15.7mm, .618in |
Insulation Clearance Class | 8mm |
Length Class (Mechanical) | 25 – 30mm |
Height Class (Mechanical) | 15 – 16mm |
Product Width | 12.7mm, .5in |
Product Length | 29mm, 1.142in |
Width Class (Mechanical) | 12 – 16mm |
Insulation Clearance Between Contact & Coil | .394in, 10mm |
Contact Limiting Breaking Current | 8A |
Coil Resistance | 1440Ω |
Insulation Initial Dielectric Between Contacts & Coil | 5000Vrms |
Insulation Creepage Between Contact & Coil | 10mm, .394in |
Contact Limiting Short-Time Current | 8A |
Coil Power Rating DC | 400mW |
Coil Special Features | UL Coil Insulation Class F |
Coil Magnetic System | Bistable, 1 Coil |
Contact Switching Voltage (Max) | 400VAC |
Coil Voltage Rating | 24VDC |
Insulation Initial Dielectric Between Coil & Contact Class | 4000V |
Insulation Creepage Class | 8mm |
Insulation Initial Dielectric Between Adjacent Contacts | 2500Vrms |
Contact Limiting Continuous Current | 8A |
Contact Limiting Making Current | 15A |
Contact Voltage Rating | 250VAC |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Relay Mounting Type | Printed Circuit Board |
Packaging Method | Carton, Box & Tube |
実装方法 | Box & Tube, Carton |
Power Relay Type | Standard |
Environmental Ambient Temperature (Max) | 185°F, 85°C |
Environmental Category of Protection | RTII |
Environmental Ambient Temperature Class | 70 – 85°C |
TE Connectivity RT424A24 DPDT PCB Relay 24VDC 8A Latching Single Coil | Rapid Electronics |
Relay: electromagnetic | Transfer Multisort Elektronik |
TE Connectivity - Schrack PCB Power Relay RT 2CO 8A DC 24V 1.44kOhm | Distrelec |
Rt424A24 |Amp Te Connectivity 4-1393243-7 | Newark Electronics |
Electromechanical Relay DPDT 8A 24VDC 1.44KOhm Through Hole | Avnet America |
RT2 POWER PCB RELAY | TTI Europe |
General Purpose Relays DPDT 8A 24VDC Power PCB Relay | Sager |
Where can I find additional details, specifications and documents for a 4-1393243-7?
Additional datasheets, footprints and schematics for 4-1393243-7 are listed on our Part Details page. You can also find images and similar parts to 4-1393243-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1393243-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1393243-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1393243-7 fall under?
The 4-1393243-7 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 4-1393243-7 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1393243-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1393243-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1393243-7 have stock available?
Authorised distributors including Rapid Electronics, Transfer Multisort Elektronik, Distrelec, Newark Electronics and Avnet America have stock available or on a lead time for 4-1393243-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1393243-7 often in real-time on the comparison pages.
What if I can't find stock of 4-1393243-7?
You can fill out our help required form which you can use to request a quote for 4-1393243-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.