Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 4-1393243-4 |
Prices starting from US$3.89
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$8.09
|
No stock
|
Buy Now | |
Rapid Electronics
from US$6.05
|
2,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.89
|
1,378
in stock
|
Buy Now | |
Newark Electronics
from US$5.50
|
-
|
Buy Now | |
Avnet America
from US$4.41
|
-
|
Buy Now | |
TTI Europe
from US$4.32
|
-
|
Buy Now | |
Sager
from US$4.99
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Weight | .459oz, 13g |
---|---|
Insulation Special Features | Tracking Index of Relay Base PTI250 |
Terminal Type | PCB-THT, Plug-In |
Contact Number of Poles | 2 |
Contact Current Rating (Max) | 8A |
Contact Current Class | 5 – 10A, 16A |
Contact Arrangement | 2 Form C (CO) |
Contact Material | AgNi90/10 |
Product Width | .5in, 12.7mm |
Insulation Clearance Between Contact & Coil | 10mm, .394in |
Product Height | 15.7mm, .618in |
Insulation Clearance Class | 8mm |
Length Class (Mechanical) | 25 – 30mm |
Height Class (Mechanical) | 15 – 16mm |
Product Length | 29mm, 1.142in |
Width Class (Mechanical) | 12 – 16mm |
Contact Limiting Breaking Current | 8A |
Coil Voltage Rating | 5VDC |
Coil Resistance | 62Ω |
Insulation Initial Dielectric Between Contacts & Coil | 5000Vrms |
Insulation Creepage Between Contact & Coil | 10mm, .394in |
Contact Voltage Rating | 250VAC |
Coil Special Features | UL Coil Insulation Class F, Magnetic Latching |
Coil Magnetic System | Bistable, 1 Coil |
Coil Power Rating Class | 400 – 500mW |
Insulation Initial Dielectric Between Coil & Contact Class | 4000 – 5000V |
Insulation Initial Dielectric Between Adjacent Contacts | 2500Vrms |
Coil Power Rating DC | 403mW |
Contact Limiting Continuous Current | 8A |
Insulation Creepage Class | 8mm |
Contact Limiting Making Current | 15A |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Contact Switching Voltage (Max) | 400VAC |
Relay Mounting Type | Socket, Printed Circuit Board |
Packaging Method | Carton, Tube |
実装方法 | Carton, Tube |
Power Relay Type | Standard |
Environmental Ambient Temperature (Max) | 185°F, 85°C |
Environmental Category of Protection | RTII |
General Purpose Relays RT424A05 | Rapid Electronics |
Relay: electromagnetic | Transfer Multisort Elektronik |
Rt424A05 |Amp Te Connectivity 4-1393243-4 | Newark Electronics |
Electromechanical Relay DPDT 15A 5VDC 62Ohm Through Hole | Avnet America |
TE Connectivity PCB Power Relay RT2 2CO 8A DC 5V 62Ohm | Distrelec |
POWER RELAY 5V 8A 2CO THT BIST | TTI Europe |
General Purpose Relays RELAY DPDT-Latching 8A 5VDC | Sager |
Where can I find additional details, specifications and documents for a 4-1393243-4?
Additional datasheets, footprints and schematics for 4-1393243-4 are listed on our Part Details page. You can also find images and similar parts to 4-1393243-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1393243-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1393243-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1393243-4 fall under?
The 4-1393243-4 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 4-1393243-4 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1393243-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1393243-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1393243-4 have stock available?
Authorised distributors including Rapid Electronics, Transfer Multisort Elektronik, Newark Electronics, Avnet America and Distrelec have stock available or on a lead time for 4-1393243-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1393243-4 often in real-time on the comparison pages.
What if I can't find stock of 4-1393243-4?
You can fill out our help required form which you can use to request a quote for 4-1393243-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.