Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | RT423024 |
Insulation Special Features | Tracking Index of Relay Base PTI250 |
---|---|
Product Weight | 13g, .459oz |
Contact Current Class | 16A, 5 – 10A |
Contact Number of Poles | 2 |
Contact Material | AgSnO |
Terminal Type | Plug-In, PCB-THT |
Contact Arrangement | 2 Form C (CO) |
Contact Current Rating (Max) | 8A |
Insulation Clearance Between Contact & Coil | 10mm, .394in |
Insulation Clearance Class | 8mm |
Length Class (Mechanical) | 25 – 30mm |
Height Class (Mechanical) | 15 – 16mm |
Product Height | .618in, 15.7mm |
Product Width | 12.7mm, .5in |
Product Length | 29mm, 1.142in |
Width Class (Mechanical) | 12 – 16mm |
Insulation Creepage Class | 8mm |
Coil Magnetic System | Monostable, DC |
Insulation Initial Dielectric Between Contacts & Coil | 5000Vrms |
Insulation Creepage Between Contact & Coil | 10mm, .394in |
Contact Limiting Short-Time Current | 8A |
Insulation Initial Dielectric Between Coil & Contact Class | 4000V |
Coil Special Features | UL Coil Insulation Class F |
Contact Limiting Breaking Current | 8A |
Contact Voltage Rating | 250VAC |
Contact Switching Voltage (Max) | 400VAC |
Coil Voltage Rating | 24VDC |
Coil Power Rating Class | 300 – 400mW |
Insulation Initial Dielectric Between Adjacent Contacts | 2500Vrms |
Contact Limiting Continuous Current | 8A |
Coil Resistance | 1440Ω |
Coil Power Rating DC | 400mW |
Contact Limiting Making Current | 15A |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Relay Mounting Type | Printed Circuit Board, Socket |
Packaging Method | Carton, Tube |
実装方法 | Tube, Carton |
Power Relay Type | Standard |
Environmental Ambient Temperature Class | 70 – 85°C |
Environmental Ambient Temperature (Max) | 85°C, 185°F |
Environmental Category of Protection | RTII |
Rt423024 |Schrack Te Connectivity 4-1393243-2 | Newark Electronics |
Electromechanical Relay DPDT 15A 24VDC 1.44KOhm Through Hole | Avnet America |
Relay, RT423024 | TE Connectivity 4-1393243-2 | RS Americas |
RT2 POWER PCB RELAY | TTI Europe |
Special Order: RT423024 Power Relay Type: Standard Coil Magnetic System: Monostable, DC Coil Power Rating DC: 400 mW Coil Resistance: 1440 Ω Coil Special Features: UL Coil Insulation Class F Standard Monostable, DC 400 mW 1440 Ω | Power Relay | Part Number: 4-1393243-2 | Internal Number: 4-1393243-2 | Alias Number: RT423024 | TE Connectivity | TE Store |
General Purpose Relays RT423024 | Sager |
Where can I find additional details, specifications and documents for a 4-1393243-2?
Additional datasheets, footprints and schematics for 4-1393243-2 are listed on our Part Details page. You can also find images and similar parts to 4-1393243-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1393243-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1393243-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1393243-2 fall under?
The 4-1393243-2 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 4-1393243-2 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1393243-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1393243-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1393243-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TTI Europe and TE Store have stock available or on a lead time for 4-1393243-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1393243-2 often in real-time on the comparison pages.
What if I can't find stock of 4-1393243-2?
You can fill out our help required form which you can use to request a quote for 4-1393243-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.