Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 4-1393239-9 |
Prices starting from US$2.38
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$3.57
|
490
in stock
|
Buy Now | |
Newark Electronics
from US$3.39
|
490
in stock
|
Buy Now | |
Rapid Electronics
from US$2.56
|
490
in stock
|
Buy Now | |
Chip One Stop
from US$3.01
|
490
in stock
|
Buy Now | |
Farnell
from US$5.11
|
400
in stock
|
Buy Now | |
Avnet America
from US$2.68
|
-
|
Buy Now | |
Boersig
from US$2.65
|
-
|
Buy Now | |
TTI Europe
from US$2.38
|
-
|
Buy Now | |
Sager
from US$2.88
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Weight | 14g, .494oz |
---|---|
Insulation Special Features | Tracking Index of Relay Base PTI250 |
Terminal Type | PCB-THT, Plug-In |
Contact Arrangement | 1 Form A (NO) |
Contact Number of Poles | 1 |
Contact Current Class | 16A, 5 – 10A |
Contact Material | AgNi90/10 |
Contact Current Rating (Max) | 10A |
Height Class (Mechanical) | 15 – 16mm |
Product Width | .5in, 12.7mm |
Insulation Clearance Between Contact & Coil | .394in, 10mm |
Insulation Clearance Class | 8mm |
Length Class (Mechanical) | 25 – 30mm |
Product Height | .618in, 15.7mm |
Product Length | 1.142in, 29mm |
Width Class (Mechanical) | 12 – 16mm |
Coil Special Features | UL Coil Insulation Class F, Sensitive Version |
Contact Limiting Short-Time Current | 10A |
Contact Limiting Continuous Current | 10A |
Insulation Creepage Between Contact & Coil | 10mm, .394in |
Insulation Initial Dielectric Between Contacts & Coil | 5000Vrms |
Insulation Initial Dielectric Between Coil & Contact Class | 4000V |
Coil Resistance | 2304Ω |
Coil Power Rating DC | 250mW |
Contact Limiting Making Current | 15A |
Contact Voltage Rating | 250VAC |
Coil Power Rating Class | 200 – 300mW |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Contact Limiting Breaking Current | 10A |
Coil Magnetic System | Monostable, DC |
Insulation Creepage Class | 8mm |
Contact Switching Voltage (Max) | 400VAC |
Coil Voltage Rating | 24VDC |
Relay Mounting Type | Printed Circuit Board |
実装方法 | Carton, Box & Tube |
Packaging Method | Carton, Box & Tube |
Power Relay Type | Standard |
Environmental Ambient Temperature (Max) | 185°F, 85°C |
Environmental Category of Protection | RTII |
Environmental Ambient Temperature Class | 70 – 85°C |
General Purpose Relays Rt184024 |Amp Te Connectivity 4-1393239-9 | Newark Electronics |
General Purpose Relays RT184024 | Rapid Electronics |
TE Connectivity RT184024 Power/Signal Relay 1 Form A SPS | Distrelec |
POWER - GENERAL PURPOSE RELAYS | Farnell |
Electromechanical Relay SPST-NO 15A 24VDC 2.304KOhm Through Hole | Avnet America |
RT1 POWER PCB RELAY | TTI Europe |
Where can I find additional details, specifications and documents for a 4-1393239-9?
Additional datasheets, footprints and schematics for 4-1393239-9 are listed on our Part Details page. You can also find images and similar parts to 4-1393239-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1393239-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1393239-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1393239-9 fall under?
The 4-1393239-9 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 4-1393239-9 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1393239-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1393239-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1393239-9 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 4-1393239-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1393239-9 often in real-time on the comparison pages.
What if I can't find stock of 4-1393239-9?
You can fill out our help required form which you can use to request a quote for 4-1393239-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.