Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | RTB74012 |
Prices starting from US$2.40
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$5.34
|
170
in stock
|
Buy Now | |
TE Store
from US$7.77
|
4,061
in stock
|
Buy Now | |
Newark Electronics
from US$3.76
|
1
in stock
|
Buy Now | |
Chip One Stop
from US$3.73
|
1
in stock
|
Buy Now | |
Avnet America
from US$3.05
|
-
|
Buy Now | |
Boersig
from US$3.02
|
-
|
Buy Now | |
TTI Europe
from US$2.40
|
-
|
Buy Now | |
Sager
from US$3.28
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Weight | .494oz, 14g |
---|---|
Insulation Special Features | Tracking Index of Relay Base PTI250 |
Terminal Type | PCB-THT, Plug-In |
Contact Material | AgNi90/10 |
Contact Current Class | 5 – 10A, 10 – 20A |
Contact Number of Poles | 1 |
Contact Arrangement | 1 Form C (CO) |
Contact Current Rating (Max) | 10A |
Product Width | .5in, 12.7mm |
Insulation Clearance Between Contact & Coil | 10mm, .394in |
Insulation Clearance Class | 8mm |
Length Class (Mechanical) | 25 – 30mm |
Height Class (Mechanical) | 15 – 16mm |
Product Height | .618in, 15.7mm |
Product Length | 29mm, 1.142in |
Width Class (Mechanical) | 12 – 16mm |
Coil Resistance | 360Ω |
Insulation Creepage Between Contact & Coil | 10mm, .394in |
Coil Power Rating Class | 200 – 300mW |
Contact Limiting Continuous Current | 10A |
Insulation Creepage Class | 8mm |
Insulation Initial Dielectric Between Contacts & Coil | 5000Vrms |
Coil Special Features | UL Coil Insulation Class F, Sensitive Version |
Coil Magnetic System | Monostable, DC |
Contact Limiting Breaking Current | 10A |
Contact Voltage Rating | 250VAC |
Insulation Initial Dielectric Between Coil & Contact Class | 4000 – 5000V |
Coil Power Rating DC | 250mW |
Contact Limiting Making Current | 15A |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Coil Voltage Rating | 12VDC |
Contact Switching Voltage (Max) | 400VAC |
Relay Mounting Type | Printed Circuit Board, Socket |
実装方法 | Tube, Carton |
Packaging Method | Carton, Tube |
Power Relay Type | Standard |
Environmental Ambient Temperature (Max) | 185°F, 85°C |
Environmental Category of Protection | RTIII |
RTB74012 Power Relay Type: Standard Coil Magnetic System: Monostable, DC Coil Power Rating DC: 250 mW Coil Resistance: 360 Ω Coil Special Features: Sensitive Version UL Coil Insulation Class F Standard Monostable, DC 250 mW 360 Ω | Power Relay | Part Number: 4-1393238-4 | Internal Number: 4-1393238-4 | Alias Number: RTB74012 | TE Connectivity | TE Store |
TE Connectivity - Schrack PCB Power Relay RT1 1CO 10A DC 12V 576Ohm | Distrelec |
General Purpose Relays Spdt 12Vdc 576Ohm 10A Gen |Amp Te Connectivity 4-1393238-4 | Newark Electronics |
Electromechanical Relay SPDT 15A 12VDC 576Ohm Through Hole | Avnet America |
POWER RELAY 12V 10A 1CO THT | TTI Europe |
General Purpose Relays SPDT 12VDC 576Ohm 10A GEN PURPOSE RLY | Sager |
Where can I find additional details, specifications and documents for a 4-1393238-4?
Additional datasheets, footprints and schematics for 4-1393238-4 are listed on our Part Details page. You can also find images and similar parts to 4-1393238-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1393238-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1393238-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1393238-4 fall under?
The 4-1393238-4 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 4-1393238-4 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1393238-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1393238-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1393238-4 have stock available?
Authorised distributors including TE Store, Distrelec, Newark Electronics, Chip One Stop and Avnet America have stock available or on a lead time for 4-1393238-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1393238-4 often in real-time on the comparison pages.
What if I can't find stock of 4-1393238-4?
You can fill out our help required form which you can use to request a quote for 4-1393238-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.