4-1393224-9 Relays by TE Connectivity

RY211024

Status: Active
Series: -
RoHS: Unknown
Aliases: AMPS-4-1393224-9,
E75193-000,
4-1393224-9
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.98

Distributor Stock
Logo for Future Electronics
Future Electronics
from US$1.92
6,740
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$2.21
47,941
in stock
Buy Now
Logo for Schukat Electronic
Schukat Electronic
from US$0.98
5,240
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$2.04
2,700
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$1.31
1,520
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.19
1,300
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$1.97
1,300
in stock
Buy Now
Logo for element14
element14
from US$2.89
859
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
169,200
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$1.82
-
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$2.14
-
Buy Now
Logo for Boersig
Boersig
from US$1.98
-
Buy Now
Logo for Sager
Sager
from US$2.05
-
Buy Now

Specifications

Insulation Special Features Tracking Index of Relay Base PTI250
Product Weight 8g, .282oz
Contact Number of Poles 1
Contact Current Rating (Max) 8A
Contact Arrangement 1 Form C (CO)
Terminal Type PCB-THT
Contact Current Class 16A, 5 – 10A
Contact Material AgNi0.15
Insulation Clearance Class 5 – 8mm
Product Height .484in, 12.3mm
Insulation Clearance Between Contact & Coil 8mm, .315in
Length Class (Mechanical) 25 – 30mm
Product Length 28.5mm, 1.122in
Height Class (Mechanical) 12 – 13mm
Product Width 10.1mm, .398in
Width Class (Mechanical) 10 – 12mm
Contact Limiting Continuous Current 8A
Contact Limiting Breaking Current 8A
Coil Special Features UL Coil Insulation Class F
Contact Limiting Short-Time Current 8A
Contact Switching Load (Min) 10mA @ 12V
Insulation Initial Dielectric Between Contacts & Coil 5000Vrms
Coil Power Rating DC 245mW
Insulation Creepage Between Contact & Coil 8mm, .315in
Insulation Initial Dielectric Between Coil & Contact Class 4000V
Contact Limiting Making Current 8A
Insulation Creepage Class 5.5 – 8mm
Contact Voltage Rating 250VAC
Coil Resistance 2350Ω
Coil Power Rating Class 200 – 300mW
Insulation Initial Dielectric Between Open Contacts 1000Vrms
Coil Magnetic System Monostable, DC
Contact Switching Voltage (Max) 400VAC
Coil Voltage Rating 24VDC
Relay Mounting Type Printed Circuit Board
実装方法 Tube, Box & Tube
Packaging Method Box & Tube, Tube
Power Relay Type Standard
Environmental Ambient Temperature (Max) 70°C, 158°F
Environmental Ambient Temperature Class 50 – 70°C
Environmental Category of Protection RTII

Alternative Descriptions

Relay: electromagnetic | Transfer Multisort Elektronik
RYII Series SPDT 24 VDC Through hole General Purpose Power Relay | Future Electronics
Relay SPDT 8A 24V 2350R | Schukat Electronic
General Purpose Relays RY211024 | Rapid Electronics
POWER RELAY 24V 8A 1CO THT | TTI Europe
General Purpose Relays Ry211024 |Amp Te Connectivity 4-1393224-9 | Newark Electronics
POWER RELAY, SPDT, 24VDC, 8A, THT | element14
Electromechanical Relay SPDT 8A 24VDC 2.35KOhm Through Hole | Avnet Abacus
General Purpose Relays 24VDC SPDT 8A Flux proof | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 4-1393224-9?

Additional datasheets, footprints and schematics for 4-1393224-9 are listed on our Part Details page. You can also find images and similar parts to 4-1393224-9 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 4-1393224-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1393224-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 4-1393224-9 fall under?

The 4-1393224-9 is listed under Relays, Contactors & Switches > Relays > Power Relays.

Can I view similar or alternative parts?

You can view similar parts to 4-1393224-9 when available in the Power Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1393224-9 you can contact the distributor directly for product support, shipping queries etc.

Is the 4-1393224-9 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 4-1393224-9 have stock available?

Authorised distributors including Transfer Multisort Elektronik, Future Electronics, Schukat Electronic, Rapid Electronics and TTI Europe have stock available or on a lead time for 4-1393224-9.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 4-1393224-9 often in real-time on the comparison pages.

What if I can't find stock of 4-1393224-9?

You can fill out our help required form which you can use to request a quote for 4-1393224-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay