Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 4-1393211-4 |
Prices starting from US$13.70
Distributor | Stock | ||
---|---|---|---|
Newark
from US$26.85
|
795
in stock
|
Buy Now | |
Rapid Electronics
from US$20.13
|
2,149
in stock
|
Buy Now | |
Heilind Electronics
from US$14.74
|
1,931
in stock
|
Buy Now | |
Chip One Stop
from US$15.40
|
675
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$14.74
|
643
in stock
|
Buy Now | |
element14
from US$20.01
|
164
in stock
|
Buy Now | |
RS Americas
from US$13.70
|
109
in stock
|
Buy Now | |
Conrad
from US$29.83
|
4
in stock
|
Buy Now | |
Future Electronics
from US$16.63
|
-
|
Buy Now | |
Avnet America
from US$15.73
|
-
|
Buy Now | |
Boersig
from US$20.34
|
-
|
Buy Now | |
Distrelec
from US$18.74
|
-
|
Buy Now | |
TTI Europe
from US$15.51
|
-
|
Buy Now | |
Sager
from US$17.20
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Insulation Special Features | 6000V Initial Surge Withstand Voltage between Contacts & Coil |
---|---|
Product Weight | 86g, 3.034oz |
Contact Current Rating (Max) | 30A |
Terminal Type | Quick Connect |
Contact Current Class | 20 – 30A, 16A |
Contact Material | AgCdO |
Contact Arrangement | 2 Form C (CO) |
Contact Number of Poles | 2 |
Product Length | 2.051in, 52.1mm |
Insulation Clearance Between Contact & Coil | 8mm, .315in |
Height Class (Mechanical) | 25 – 30mm |
Product Height | 1.039in, 26.4mm |
Insulation Clearance Class | 5 – 8mm |
Product Width | 1.359in, 34.5mm |
Length Class (Mechanical) | 50 – 60mm |
Width Class (Mechanical) | 30 – 40mm |
Contact Switching Voltage (Max) | 600VAC |
Contact Voltage Rating | 277VAC |
Coil Voltage Rating | 240VAC |
Coil Resistance | 3800Ω |
Coil Special Features | UL Coil Insulation Class F |
Insulation Initial Dielectric Between Coil & Contact Class | 3500 – 4000V |
Coil Power Rating Class | 3 – 4VA |
Insulation Creepage Between Contact & Coil | 9.5mm, .374in |
Insulation Initial Dielectric Between Adjacent Contacts | 2000Vrms |
Insulation Initial Dielectric Between Open Contacts | 1500Vrms |
Contact Switching Load (Min) | 500mA @ 12V |
Contact Limiting Short-Time Current | 30A |
Contact Limiting Continuous Current | 40A |
Insulation Initial Dielectric Between Contacts & Coil | 4000Vrms |
Contact Limiting Making Current | 40A |
Coil Magnetic System | Monostable, AC |
Insulation Creepage Class | 8mm |
Coil Power Rating AC | 4VA |
Insulation Initial Resistance | 1000MΩ |
Contact Limiting Breaking Current | 40A |
Relay Mounting Type | Panel Mount, Flange Mount |
Packaging Method | Package |
実装方法 | Package |
Power Relay Type | Standard |
Environmental Category of Protection | RTI |
Environmental Ambient Temperature (Max) | 149°F, 65°C |
Environmental Ambient Temperature Class | 50 – 70°C |
General Purpose Relays DP PNL MT 25A 240VAC | Rapid Electronics |
T92P11A22-240 RELAY | Heilind Electronics |
General Purpose Relays Dp Pnl Mt 25A 240Vac |Amp Te Connectivity 4-1393211-4 | Newark Electronics |
RELAY, DPDT, 277VAC, 28VDC, 40A | element14 |
Relay, General Purpose, DPDT, 30A, 277 VAC, Quick Connect, T92P11A22-240 | TE Connectivity 4-1393211-4 | RS Americas |
Additional technical information: Output side connection: AC / ACrelay mounting type: PCB mountingOutput nominal voltage (AC relay) (Vrms): 0 – 277Output nominal current (A): 0 – 3, 0 – 40Output nominal current (Arms): 0 – 3, 0 – 40Output voltage (max.) (V) 600output current (min.) (A): 0.5Output switching: Randomsealing class: RTIHousing type: Dust cap made of plasticInsulation distance class (mm): 8 – 9.5Insulation creep current class (mm): 8 – 9.5Insulation probe functions: Original surge voltage of 8,000 V between contacts & coilContact cut-off current (A): 40Contact cut-in current (A): 40 Contact limit current (A): 40Contact numbers of the poles: 2-pole AC monostable | Conrad |
T92 Series 30 A DPDT 240 VAC Flange Mount General Purpose Power Relay | Future Electronics |
Electromechanical Relay DPDT 30(NO)/3(NC)A 220/240VAC 3.8KOhm Flange Mount | Avnet America |
TE Connectivity - Schrack Industrial Relay T92 2CO AC 240V 30A Quick Connect Terminal | Distrelec |
INDUSTRY RELAY 240V 30A 2CO | TTI Europe |
Where can I find additional details, specifications and documents for a 4-1393211-4?
Additional datasheets, footprints and schematics for 4-1393211-4 are listed on our Part Details page. You can also find images and similar parts to 4-1393211-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1393211-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1393211-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1393211-4 fall under?
The 4-1393211-4 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 4-1393211-4 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1393211-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1393211-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1393211-4 have stock available?
Authorised distributors including Rapid Electronics, Heilind Electronics, Newark Electronics, Chip One Stop and Heilind Electronics Asia have stock available or on a lead time for 4-1393211-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1393211-4 often in real-time on the comparison pages.
What if I can't find stock of 4-1393211-4?
You can fill out our help required form which you can use to request a quote for 4-1393211-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.