Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 4-1393159-5 |
Prices starting from US$1.35
Body Material | Stainless Steel |
---|---|
For Use With | R10 Relays |
Comment | Use with R10S (super sensitive relay). |
Product Type | Accessory |
Accessory Type | Hold-Down Spring |
Relay Sockets&Hardware 20C301=SPRING | Rapid Electronics |
TE Connectivity 20C301 SPRING General Purpose Relays 20C | Distrelec |
OTHER RELAY ACCESSORIES | Farnell |
Connector Accessories 4 Pole Relay Socket Hold Down Spring Straight | Avnet America |
Relay Sockets & Hardware 20C301=SPRING | Sager |
Where can I find additional details, specifications and documents for a 4-1393159-5?
Additional datasheets, footprints and schematics for 4-1393159-5 are listed on our Part Details page. You can also find images and similar parts to 4-1393159-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1393159-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1393159-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1393159-5 fall under?
The 4-1393159-5 is listed under Relays, Contactors & Switches > Relays > Relay Accessories, Sockets & Clips.
Can I view similar or alternative parts?
You can view similar parts to 4-1393159-5 when available in the Relay Accessories, Sockets & Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1393159-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1393159-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1393159-5 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Avnet America have stock available or on a lead time for 4-1393159-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1393159-5 often in real-time on the comparison pages.
What if I can't find stock of 4-1393159-5?
You can fill out our help required form which you can use to request a quote for 4-1393159-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.