Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 4-1393144-0 |
Prices starting from US$10.68
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$13.20
|
No stock
|
Buy Now | |
Powell Electronics
from US$14.22
|
338
in stock
|
Buy Now | |
Sager
from US$11.68
|
200
in stock
|
Buy Now | |
Heilind Electronics
from US$15.04
|
150
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$15.04
|
45
in stock
|
Buy Now | |
Rapid Electronics
from US$18.84
|
18
in stock
|
Buy Now | |
Chip One Stop
from US$22.40
|
18
in stock
|
Buy Now | |
Distrelec
from US$22.34
|
5
in stock
|
Buy Now | |
Future Electronics
from US$11.92
|
-
|
Buy Now | |
Avnet America
from US$10.68
|
-
|
Buy Now | |
TTI Europe
from US$11.37
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Product Weight | 51g, 1.799oz |
---|---|
Terminal Type | Quick Connect, Plug-In, Solder |
Contact Current Class | 16A, 10 – 20A |
Contact Material | AgCdO |
Contact Current Rating (Max) | 15A |
Contact Arrangement | 2 Form C (CO) |
Contact Number of Poles | 2 |
Length Class (Mechanical) | 25 – 30mm |
Product Length | 1.111in, 28.2mm |
Product Height | 34.9mm, 1.374in |
Width Class (Mechanical) | 20 – 25mm |
Product Width | 21.8mm, .858in |
Height Class (Mechanical) | 30 – 40mm |
Coil Voltage Rating | 120VAC |
Insulation Initial Resistance | 1000MΩ |
Insulation Initial Dielectric Between Coil & Contact Class | 1000 – 1500V |
Actuating System | AC |
Contact Limiting Short-Time Current | 10A |
Contact Limiting Continuous Current | 10A |
Insulation Initial Dielectric Between Adjacent Contacts | 1500Vrms |
Contact Switching Load (Min) | 300mA @ 12V |
Insulation Initial Dielectric Between Contacts & Coil | 1500V, 1500Vrms |
Coil Power Rating AC | 1.35VA |
Coil Special Features | UL Coil Insulation Class B |
Coil Power Rating Class | 1 – 2VA |
Coil Resistance | 3900Ω |
Contact Limiting Making Current | 10A |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Contact Limiting Breaking Current | 10A |
Contact Voltage Rating | 120VAC |
Coil Magnetic System | Monostable, AC |
Relay Mounting Type | Socket |
Packaging Method | Tray |
実装方法 | Tray |
Power Relay Type | Industrial Panel Plug-In |
Environmental Ambient Temperature (Max) | 158°F, 70°C |
Environmental Category of Protection | RTI |
Environmental Ambient Temperature Class | 50 – 70°C |
Operating Temperature Range | -45 – 70°C |
General Purpose Relays DPDT SCKT MT 120VAC | Sager |
K10P-11A15-120=K10/K20 | Heilind Electronics |
General Purpose Relays K10P-11A15-120 K10/K20 | Rapid Electronics |
TE Connectivity PCB Power Relay K10 2CO 10A AC 120V 3.9kOhm | Distrelec |
K10 Series 15 A DPDT 120 VAC Socket Mount Miniature General Purpose Power Relay | Future Electronics |
Electromechanical Relay DPDT 15A 120VAC 3.9KOhm Socket | Avnet America |
INDUSTRY RELAY | TTI Europe |
GENERAL PURPOSE RELAY | Richardson RFPD |
Where can I find additional details, specifications and documents for a 4-1393144-0?
Additional datasheets, footprints and schematics for 4-1393144-0 are listed on our Part Details page. You can also find images and similar parts to 4-1393144-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1393144-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1393144-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1393144-0 fall under?
The 4-1393144-0 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 4-1393144-0 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1393144-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1393144-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1393144-0 have stock available?
Authorised distributors including Powell Electronics, Sager, Heilind Electronics, Heilind Electronics Asia and Rapid Electronics have stock available or on a lead time for 4-1393144-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1393144-0 often in real-time on the comparison pages.
What if I can't find stock of 4-1393144-0?
You can fill out our help required form which you can use to request a quote for 4-1393144-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.