Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 4-1393143-5 |
Prices starting from US$32.38
Body Material | Phenolic |
---|---|
Grounding Provision | Without |
Contact Base Material | Spring Brass |
Contact Plating Material | Tin |
Socket Type | Track Mount |
Terminal Length | 5.33mm, .21in |
Pole Configuration | 6 |
Mounting Type | Chassis Mount |
For Use With | R10 Relays |
Accessory Type | Socket |
Terminal Configuration | Screw |
Product Type | Socket |
Number of Pins | 22 |
Relay Sockets&hardware 6 Pol Scrw Term Sckt |Amp Te Connectivity 4-1393143-5 | Newark Electronics |
TE Connectivity - AMP Relay Accessories 27E462%3DSOCKETS | Distrelec |
6 Pole Track Mount Socket | Future Electronics |
Conn Relay Socket SKT 6 POS Screw ST | Avnet America |
Relay Sockets & Hardware 6 POL SCRW TERM SCKT | Sager |
Where can I find additional details, specifications and documents for a 4-1393143-5?
Additional datasheets, footprints and schematics for 4-1393143-5 are listed on our Part Details page. You can also find images and similar parts to 4-1393143-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1393143-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1393143-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1393143-5 fall under?
The 4-1393143-5 is listed under Relays, Contactors & Switches > Relays > Relay Accessories, Sockets & Clips.
Can I view similar or alternative parts?
You can view similar parts to 4-1393143-5 when available in the Relay Accessories, Sockets & Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1393143-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1393143-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1393143-5 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Distrelec, Future Electronics and Avnet America have stock available or on a lead time for 4-1393143-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1393143-5 often in real-time on the comparison pages.
What if I can't find stock of 4-1393143-5?
You can fill out our help required form which you can use to request a quote for 4-1393143-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.