Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 4-1393143-1 |
Body Material | Polyester |
---|---|
Grounding Provision | With |
Contact Base Material | Spring Brass |
Terminal Length | 5.33mm, .21in |
Pole Configuration | 2 |
Socket Type | Flange Mount |
Contact Plating Material | Tin |
Mounting Type | Flanged |
For Use With | R10 Relays |
Comment | Strip Grounding |
Accessory Type | Socket |
Product Type | Socket |
Terminal Configuration | Solder |
Number of Pins | 10 |
Relay Sockets & Hardware 2 Pole Flng Mt Scket |Amp Te Connectivity 4-1393143-1 | Newark Electronics |
Conn Relay Socket SKT 4 POS Solder ST Thru-Hole | Avnet America |
27E446=SOCKETS | TE Connectivity 4-1393143-1 | RS Americas |
Relay Sockets & Hardware 2 POLE FLNG MT SCKET | Sager |
Where can I find additional details, specifications and documents for a 4-1393143-1?
Additional datasheets, footprints and schematics for 4-1393143-1 are listed on our Part Details page. You can also find images and similar parts to 4-1393143-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1393143-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1393143-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1393143-1 fall under?
The 4-1393143-1 is listed under Relays, Contactors & Switches > Relays > Relay Accessories, Sockets & Clips.
Can I view similar or alternative parts?
You can view similar parts to 4-1393143-1 when available in the Relay Accessories, Sockets & Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1393143-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1393143-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1393143-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Sager have stock available or on a lead time for 4-1393143-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1393143-1 often in real-time on the comparison pages.
What if I can't find stock of 4-1393143-1?
You can fill out our help required form which you can use to request a quote for 4-1393143-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.