4-1393122-7 Relays by TE Connectivity

KHAU-17D11-6=KH

Status: Active
Series: -
RoHS: Unknown
Aliases: 4-1393122-7
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$10.30

Distributor Stock
Logo for Distrelec
Distrelec
from US$29.90
35
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$10.30
121
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$32.36
35
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$24.00
35
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$13.58
-
Buy Now
Logo for Sager
Sager
from US$15.35
-
Buy Now

Specifications

Product Weight 1.587oz, 45g
Terminal Type Plug-In, Solder
Contact Arrangement 4 Form C (CO)
Contact Material Ag
Contact Number of Poles 4
Contact Current Class 16A, 2 – 5A
Contact Current Rating (Max) 2.5A
Product Length 1.111in, 28.2mm
Product Height 1.261in, 32.5mm
Height Class (Mechanical) 30 – 40mm
Width Class (Mechanical) 20 – 25mm
Product Width 21.8mm, .858in
Length Class (Mechanical) 25 – 30mm
Coil Voltage Rating 6VDC
Coil Special Features UL Coil Insulation Class B
Coil Resistance 40Ω
Contact Limiting Continuous Current 2.5A
Actuating System DC
Insulation Initial Dielectric Between Coil & Contact Class 1000 – 1500V
Contact Limiting Making Current 2.5A
Coil Power Rating DC 900mW
Contact Limiting Short-Time Current 2.5A
Coil Magnetic System Monostable, DC
Insulation Initial Dielectric Between Open Contacts 1000Vrms
Coil Power Rating Class 800 – 1000mW
Contact Switching Load (Min) 100mA @ 12V
Contact Voltage Rating 240VAC
Insulation Initial Dielectric Between Contacts & Coil 1500Vrms, 1500V
Insulation Initial Dielectric Between Adjacent Contacts 1500Vrms
Insulation Initial Resistance 100MΩ
Contact Limiting Breaking Current 2.5A
Relay Mounting Type Socket
実装方法 Tray
Packaging Method Tray
Power Relay Type Industrial Panel Plug-In
Environmental Ambient Temperature (Max) 158°F, 70°C
Operating Temperature Range -45 – 70°C
Environmental Ambient Temperature Class 50 – 70°C
Environmental Category of Protection RTI

Alternative Descriptions

Relay, E-Mech, 4PDT, Cur-Rtg 3A, Ctrl-V 6DC, Vol-Rtg 120/28AC/DC, Socket Mnt | TE Connectivity 4-1393122-7 | RS Americas
General Purpose Relays 4PDT 3Amp Multiconta | Rapid Electronics
TE Connectivity - Potter & Brumfield Power Relay, KHAU, 4CO, DC, 6V | Distrelec
Electromechanical Relay 4PDT 5A 6VDC 40Ohm Socket | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 4-1393122-7?

Additional datasheets, footprints and schematics for 4-1393122-7 are listed on our Part Details page. You can also find images and similar parts to 4-1393122-7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 4-1393122-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1393122-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 4-1393122-7 fall under?

The 4-1393122-7 is listed under Relays, Contactors & Switches > Relays > Power Relays.

Can I view similar or alternative parts?

You can view similar parts to 4-1393122-7 when available in the Power Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1393122-7 you can contact the distributor directly for product support, shipping queries etc.

Is the 4-1393122-7 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 4-1393122-7 have stock available?

Authorised distributors including RS Americas, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 4-1393122-7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 4-1393122-7 often in real-time on the comparison pages.

What if I can't find stock of 4-1393122-7?

You can fill out our help required form which you can use to request a quote for 4-1393122-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay