Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 4-1393118-2 |
Prices starting from US$84.22
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$107.98
|
22
in stock
|
Buy Now | |
Newark Electronics
from US$123.97
|
22
in stock
|
Buy Now | |
Rapid Electronics
from US$196.52
|
22
in stock
|
Buy Now | |
Chip One Stop
from US$104.00
|
22
in stock
|
Buy Now | |
Avnet America
from US$84.22
|
-
|
Buy Now | |
Sager
from US$95.16
|
-
|
Buy Now | |
Farnell
from US$171.49
|
-
|
Buy Now |
Product Weight | 85g, 2.988oz |
---|---|
Contact Current Class | 16A, 5 – 10A |
Contact Material | AgCdO |
Terminal Type | Solder, Quick Connect |
Contact Current Rating (Max) | 10A |
Contact Number of Poles | 4 |
Contact Arrangement | 4 Form C (CO) |
Product Height | 1.97in, 50mm |
Product Length | 1.55in, 38.9mm |
Length Class (Mechanical) | 35 – 40mm |
Product Width | 1.405in, 35.7mm |
Height Class (Mechanical) | 40 – 50mm |
Width Class (Mechanical) | 30 – 40mm |
Insulation Initial Dielectric Between Contacts & Coil | 2200Vrms, 2200V |
Coil Power Rating AC | 2.9VA |
Actuating System | AC |
Contact Limiting Short-Time Current | 10A |
Contact Limiting Continuous Current | 10A |
Insulation Initial Dielectric Between Open Contacts | 1200Vrms |
Contact Switching Load (Min) | 300mA @ 12V |
Coil Resistance | 1700Ω |
Coil Special Features | UL Coil Insulation Class B |
Insulation Initial Resistance | 100MΩ |
Contact Limiting Making Current | 10A |
Contact Limiting Breaking Current | 10A |
Insulation Initial Dielectric Between Coil & Contact Class | 1500 – 2500V |
Coil Magnetic System | Monostable, AC |
Insulation Initial Dielectric Between Adjacent Contacts | 2200Vrms |
Contact Voltage Rating | 240VAC |
Coil Voltage Rating | 120VAC |
Coil Power Rating Class | 2 – 3VA |
Relay Mounting Type | Socket |
Packaging Method | Package |
実装方法 | Package |
Power Relay Type | Industrial Panel Plug-In |
Environmental Ambient Temperature (Max) | 45°C, 113°F |
Operating Temperature Range | -45 – 45°C |
Environmental Category of Protection | RTI |
Environmental Ambient Temperature Class | 0 – 50°C |
General Purpose Relays 4P Pln Qc/Sldr 120Ac |Amp Te Connectivity 4-1393118-2 | Newark Electronics |
General Purpose Relays 4P PLN QC/SLDR 120AC | Rapid Electronics |
TE Connectivity KUP-17A19-120 KU Power/Signal Relay 4 Fo | Distrelec |
Electromechanical Relay 4PDT 10A 120VAC 1.7KOhm Plain Case | Avnet America |
Where can I find additional details, specifications and documents for a 4-1393118-2?
Additional datasheets, footprints and schematics for 4-1393118-2 are listed on our Part Details page. You can also find images and similar parts to 4-1393118-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1393118-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1393118-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1393118-2 fall under?
The 4-1393118-2 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 4-1393118-2 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1393118-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1393118-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1393118-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 4-1393118-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1393118-2 often in real-time on the comparison pages.
What if I can't find stock of 4-1393118-2?
You can fill out our help required form which you can use to request a quote for 4-1393118-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.