4-1393100-3 Relays by TE Connectivity

KCP-5-2500=KA/KB/KC/KR

Status: Active
Series: -
RoHS: Unknown
Aliases: 4-1393100-3
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$87.87

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$104.91
19
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$97.00
19
in stock
Buy Now
Logo for Farnell
Farnell
from US$180.99
16
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$87.87
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Product Weight 82.2g, 2.899oz
Contact Current Class 16A, 0 – 2A
Contact Arrangement 1 Form C (CO)
Terminal Type Plug-In
Contact Current Rating (Max) 2A
Contact Material Ag
Contact Number of Poles 1
Width Class (Mechanical) 30 – 40mm
Product Width 35.71mm, 1.406in
Product Length 35.71mm, 1.406in
Product Height 50.8mm, 2in
Length Class (Mechanical) 30 – 40mm
Height Class (Mechanical) 50 – 60mm
Coil Resistance 2500Ω
Insulation Initial Dielectric Between Adjacent Contacts 500Vrms
Coil Power Rating DC 125mW
Insulation Initial Resistance 100MΩ
Actuating System DC
Contact Switching Load (Min) 100mA @ 12V
Insulation Initial Dielectric Between Coil & Contact Class 0 – 500V
Coil Power Rating Class 100 – 150mW
Insulation Initial Dielectric Between Open Contacts 500Vrms
Coil Special Features Sensitive Version
Contact Voltage Rating 120VAC
Insulation Initial Dielectric Between Contacts & Coil 500Vrms, 500V
Coil Magnetic System Monostable, DC
Relay Mounting Type Socket
実装方法 Package
Packaging Method Package
Power Relay Type Industrial Panel Plug-In
Environmental Category of Protection RTI
Operating Temperature Range -45 – 70°C
Environmental Ambient Temperature (Max) 158°F, 70°C
Environmental Ambient Temperature Class 50 – 70°C

Alternative Descriptions

General Purpose Relays SPDT 2A 120VAC GEN PURPOSE | Rapid Electronics
POWER - GENERAL PURPOSE RELAYS | Farnell
Electromechanical Relay SPDT 2A 120VAC 2.5KOhm Socket | Avnet America
Kcp-5-2500=Ka/Kb/Kc/Kr |Amp Te Connectivity 4-1393100-3 | Newark Electronics
General Purpose Relays SPDT 2A 120VAC GEN PURPOSE RELAY | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 4-1393100-3?

Additional datasheets, footprints and schematics for 4-1393100-3 are listed on our Part Details page. You can also find images and similar parts to 4-1393100-3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 4-1393100-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1393100-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 4-1393100-3 fall under?

The 4-1393100-3 is listed under Relays, Contactors & Switches > Relays > Power Relays.

Can I view similar or alternative parts?

You can view similar parts to 4-1393100-3 when available in the Power Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1393100-3 you can contact the distributor directly for product support, shipping queries etc.

Is the 4-1393100-3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 4-1393100-3 have stock available?

Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Avnet America and Newark Electronics have stock available or on a lead time for 4-1393100-3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 4-1393100-3 often in real-time on the comparison pages.

What if I can't find stock of 4-1393100-3?

You can fill out our help required form which you can use to request a quote for 4-1393100-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay