Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 4-1393099-9 |
Prices starting from US$57.76
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$129.40
|
34
in stock
|
Buy Now | |
Rapid Electronics
from US$69.09
|
34
in stock
|
Buy Now | |
Chip One Stop
from US$64.80
|
34
in stock
|
Buy Now | |
Farnell
from US$124.74
|
28
in stock
|
Buy Now | |
Newark Electronics
from US$66.28
|
-
|
Buy Now | |
Avnet America
from US$57.76
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Product Weight | 2.988oz, 85g |
---|---|
Contact Number of Poles | 3 |
Contact Current Rating (Max) | 10A |
Contact Current Class | 16A, 5 – 10A |
Terminal Type | Solder |
Contact Arrangement | 3 Form C (CO) |
Contact Material | AgCdO |
Product Height | 50.8mm, 2in |
Width Class (Mechanical) | 30 – 40mm |
Product Width | 1.405in, 35.7mm |
Product Length | 1.406in, 35.7mm |
Length Class (Mechanical) | 35 – 40mm |
Height Class (Mechanical) | 50 – 60mm |
Coil Resistance | 24Ω |
Contact Switching Load (Min) | 300mA @ 12V |
Insulation Initial Dielectric Between Contacts & Coil | 1000V, 1000Vrms |
Coil Special Features | UL Coil Insulation Class B |
Coil Power Rating AC | 2.02VA |
Insulation Initial Dielectric Between Coil & Contact Class | 500 – 1000V |
Insulation Initial Resistance | 100MΩ |
Contact Limiting Making Current | 10A |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Insulation Initial Dielectric Between Adjacent Contacts | 1000Vrms |
Contact Limiting Breaking Current | 10A |
Coil Magnetic System | Monostable, AC |
Contact Voltage Rating | 240VAC |
Coil Power Rating Class | 2 – 3VA |
Coil Voltage Rating | 12VAC |
Actuating System | AC |
Contact Limiting Continuous Current | 10A |
Contact Limiting Short-Time Current | 10A |
Relay Mounting Type | Panel Mount |
実装方法 | Package |
Packaging Method | Package |
Power Relay Type | Industrial Panel Plug-In |
Environmental Ambient Temperature (Max) | 70°C, 158°F |
Environmental Ambient Temperature Class | 50 – 70°C |
Environmental Category of Protection | RT0 |
Operating Temperature Range | -45 – 70°C |
General Purpose Relays KA14AG12=KA/KB/KC/KR | Rapid Electronics |
TE Connectivity KA-14AG-12 KA/KB/KC/KR Power/Signal Rela | Distrelec |
POWER - GENERAL PURPOSE RELAYS | Farnell |
Ka-14Ag-12=Ka/Kb/Kc/Kr |Amp Te Connectivity 4-1393099-9 | Newark Electronics |
Electromechanical Relay 3PDT 10A 12VAC 24Ohm Stud Mount | Avnet America |
General Purpose Relays 3PDT 10A 12VAC GP RELAY | Sager |
Where can I find additional details, specifications and documents for a 4-1393099-9?
Additional datasheets, footprints and schematics for 4-1393099-9 are listed on our Part Details page. You can also find images and similar parts to 4-1393099-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1393099-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1393099-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1393099-9 fall under?
The 4-1393099-9 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 4-1393099-9 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1393099-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1393099-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1393099-9 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 4-1393099-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1393099-9 often in real-time on the comparison pages.
What if I can't find stock of 4-1393099-9?
You can fill out our help required form which you can use to request a quote for 4-1393099-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.