Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 4-1393030-9 |
Product Weight | 3.45oz, 98g |
---|---|
Case Color | Black |
Output Switching | Zero |
Switch Arrangement | 1 Form A (SPST-NO) |
Contact Arrangement | 1 Form A (SPST-NO) |
Dimensions (L x W x H) (Approximate) | 45 x 57.8 x 43.4mm, 1.772 x 2.276 x 1.709in |
Output Current Rating | .1 – 125Arms |
Output Current (Min) | .1A |
Output Voltage Rating (AC Relays) | 24 – 280Vrms |
Input Voltage | 90 – 280VAC |
Input Voltage Typical | 90 – 280VAC |
Output Voltage (Max) | 280V |
Relay Housing Style | Hockey Puck |
Coupling | Optical |
Relay Mounting Type | Chassis Mount |
R-Switch & slimSSR Relays | No |
Power Relay Type | Solid State |
Output Type | AC |
Relay Termination Type | Screws |
Operating Temperature Range | -30 – 80°C |
SSR-240A125=RELAY,SLSOPC,SCW,,SCW | Avnet America |
General Purpose Relays SSR SRS, PANEL MNT,1 25A,240V AC - AC I/P | Sager |
Where can I find additional details, specifications and documents for a 4-1393030-9?
Additional datasheets, footprints and schematics for 4-1393030-9 are listed on our Part Details page. You can also find images and similar parts to 4-1393030-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1393030-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1393030-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1393030-9 fall under?
The 4-1393030-9 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 4-1393030-9 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1393030-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1393030-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1393030-9 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 4-1393030-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1393030-9 often in real-time on the comparison pages.
What if I can't find stock of 4-1393030-9?
You can fill out our help required form which you can use to request a quote for 4-1393030-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.