Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 4-1393028-0 |
Case Color | Black |
---|---|
Product Weight | .87oz, 22.1g |
Output Switching | Zero |
Switch Arrangement | 1 Form A (SPST-NO) |
Contact Arrangement | 1 Form A (SPST-NO) |
Dimensions (L x W x H) (Approximate) | 43.6 x 10.3 x 25.5mm, 1.717 x .406 x 1.004in |
Output Voltage (Max) | 280V |
Output Current (Min) | .05A |
Input Voltage Typical | 5VDC |
Input Voltage | 3 – 8VDC |
Insulation Initial Dielectric Between Contacts & Coil | 4000Vrms |
Output Voltage Rating (AC Relays) | 24 – 280Vrms |
Output Current Rating | .05 – 5Arms |
Relay Housing Style | Slimline |
Relay Mounting Type | Printed Circuit Board |
Coupling | Optical |
R-Switch & slimSSR Relays | Yes |
Power Relay Type | Solid State |
Output Type | AC |
Relay Termination Type | Printed Circuit Terminals |
Operating Temperature Range | -30 – 80°C |
Slim Output Ac Mod,5A,120Vac-5V Dc Ip |Amp Te Connectivity 4-1393028-0 | Newark Electronics |
Relay SSR 20mA 8V DC-IN 5(RMS)A 280(RMS)V AC-OUT 4-Pin Slim Line | Avnet America |
Module, Control, Output, Digital, Circuit Board, 20mA, 5VDC, PCB, OACM Series | TE Connectivity 4-1393028-0 | RS Americas |
I/O Modules 5VDC input 5A 24-280AC out Blk | Sager |
Where can I find additional details, specifications and documents for a 4-1393028-0?
Additional datasheets, footprints and schematics for 4-1393028-0 are listed on our Part Details page. You can also find images and similar parts to 4-1393028-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1393028-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1393028-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1393028-0 fall under?
The 4-1393028-0 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 4-1393028-0 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1393028-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1393028-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1393028-0 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Sager have stock available or on a lead time for 4-1393028-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1393028-0 often in real-time on the comparison pages.
What if I can't find stock of 4-1393028-0?
You can fill out our help required form which you can use to request a quote for 4-1393028-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.