Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-4-1377173-9,
F88942-000 |
Prices starting from US$0.75
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.76
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.75
|
79
in stock
|
Buy Now | |
Chip One Stop
from US$0.88
|
79
in stock
|
Buy Now | |
Newark Electronics
from US$0.92
|
-
|
Buy Now | |
Avnet America
from US$0.78
|
-
|
Buy Now | |
RS Americas
from US$0.79
|
-
|
Buy Now | |
Distrelec
from US$1.02
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Insulation Sleeve Material | Vinyl |
Double Wire | No |
Terminal Orientation | Straight |
Pin Type | Formed |
Terminal & Splice Type | Pin |
Pin Diameter | 2.6mm, .102in |
Pin Style | Round |
Terminal Type | Wire Pin |
Material Thickness | .991mm, .039in |
Wire Size | 5180 – 13100CMA, 3 – 6mm², 12 – 10AWG |
DIN Wire Size | 1 – 2.5mm² |
Accepts Wire Insulation Diameter Range | 3.8 – 6.4mm, .15 – .25in |
Wire Insulation Diameter (Max) | 6.4mm, .251in |
Overall Length | 1.158in, 29.4mm |
Wire Insulation Support | With |
Heavy Duty | No |
Barrel Color | Yellow |
Packaging Quantity | 100 |
Packaging Method | Box |
Sealable | No |
Shape Description | WIRE PIN-001 |
Support Style | Insulation Support |
Barrel Type | Closed Barrel |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Bullet Terminal | Without |
Operating Temperature Range | 105°C, 221°F |
Terminals SMP 0-0165085-0 | Rapid Electronics |
Terminals Smp 0-0165085-0 |Amp Te Connectivity 4-1377173-9 | Newark Electronics |
Connector Accessories Small Pack | Avnet America |
Smp 0-0165085-0 | TE Connectivity 4-1377173-9 | RS Americas |
TE Connectivity SMP 0-0165085-0 Connector Accessory 0.15 | Distrelec |
Where can I find additional details, specifications and documents for a 4-1377173-9?
Additional datasheets, footprints and schematics for 4-1377173-9 are listed on our Part Details page. You can also find images and similar parts to 4-1377173-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1377173-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1377173-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1377173-9 fall under?
The 4-1377173-9 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 4-1377173-9 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1377173-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1377173-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1377173-9 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 4-1377173-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1377173-9 often in real-time on the comparison pages.
What if I can't find stock of 4-1377173-9?
You can fill out our help required form which you can use to request a quote for 4-1377173-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.