Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Insulation Sleeve Material | Vinyl |
---|---|
Plating Material | Copper, Tin |
Double Wire | No |
Pin Diameter | 1.78mm, .07in |
Terminal Type | Wire Pin |
Terminal Orientation | Straight |
Terminal & Splice Type | Pin |
Pin Style | Round |
Pin Type | Formed |
Wire Size | 22 – 16AWG, .3 – 1.42mm², 509 – 3260CMA |
Material Thickness | .79mm, .031in |
Wire Insulation Diameter (Max) | 3.71mm, .146in |
Accepts Wire Insulation Diameter Range | 2.67 – 3.36mm, .105 – .14in |
Overall Length | .938in, 23.82mm |
DIN Wire Size | .5 – 1mm² |
Wire Insulation Support | With |
Heavy Duty | No |
Barrel Color | Red |
Packaging Method | Box |
Packaging Quantity | 100 |
Sealable | No |
Barrel Type | Closed Barrel |
Insulated | Yes |
Support Style | Insulation Support |
Shape Description | WIRE PIN-001 |
Wire/Cable Type | Regular Wire |
Bullet Terminal | Without |
Operating Temperature Range | 221°F, 105°C |
Smp 0-0165167-0 |Amp Te Connectivity 4-1377173-2 | Newark Electronics |
Wire Pin 16-22AWG Tin Box | Avnet America |
Smp 0-0165167-0 | TE Connectivity 4-1377173-2 | RS Americas |
Where can I find additional details, specifications and documents for a 4-1377173-2?
Additional datasheets, footprints and schematics for 4-1377173-2 are listed on our Part Details page. You can also find images and similar parts to 4-1377173-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1377173-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1377173-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1377173-2 fall under?
The 4-1377173-2 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 4-1377173-2 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1377173-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1377173-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1377173-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 4-1377173-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1377173-2 often in real-time on the comparison pages.
What if I can't find stock of 4-1377173-2?
You can fill out our help required form which you can use to request a quote for 4-1377173-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.