Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.67
Plating Material | Copper, Tin |
---|---|
Terminal Angle | Straight |
Terminal & Splice Type | Spade Tongue |
Terminal Orientation | Flanged, Straight |
Overall Length | 1.059in, 26.899mm |
Wire Insulation Diameter | .15 – .25in, 3.81 – 6.35mm |
Tongue Thickness | .79mm, .031in |
Wire Size | 5180 – 13100CMA, 3 – 6mm², 12 – 10AWG |
Wire Insulation Diameter (Max) | .25in, 6.35mm |
Stud Diameter | .19in, 4.82mm |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Bag |
Packaging Quantity | 50 |
Barrel Type | Closed Barrel |
Sealable | No |
Insulated | Yes |
Stud Size | #10 |
Wire/Cable Type | Regular Wire |
Shape Description | SPADE-025 |
Support Style | Insulation Support |
Operating Temperature Range | 105°C, 221°F |
Terminals SMP 0-0052856-0 | Rapid Electronics |
TE Connectivity SMP 0-0052856-0 Terminals SMP 0-0052856- | Distrelec |
Smp 0-0052856-0 |Amp Te Connectivity 4-1377173-0 | Newark Electronics |
Spade Tongue Terminal 10-12AWG Tin Bag | Avnet America |
Smp 0-0052856-0 | TE Connectivity 4-1377173-0 | RS Americas |
Where can I find additional details, specifications and documents for a 4-1377173-0?
Additional datasheets, footprints and schematics for 4-1377173-0 are listed on our Part Details page. You can also find images and similar parts to 4-1377173-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1377173-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1377173-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1377173-0 fall under?
The 4-1377173-0 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 4-1377173-0 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1377173-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1377173-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1377173-0 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 4-1377173-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1377173-0 often in real-time on the comparison pages.
What if I can't find stock of 4-1377173-0?
You can fill out our help required form which you can use to request a quote for 4-1377173-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.