Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.84
Plating Material | Tin, Copper |
---|---|
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Overall Length | 51.56mm, 2.03in |
Wire Size | 34 – 35mm², 00AWG, 52600 – 83700CMA |
Stud Diameter | .654in, 16.6mm |
Barrel Inside Diameter | 12.802mm, .504in |
Tongue Thickness | .79mm, .031in |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Small Pack |
Packaging Quantity | 5 |
Stud Size | M16, 5/8 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Shape Description | RING-051 |
Insulated | No |
Sealable | No |
Operating Temperature Range | 338°F, 170°C |
Smp 0-0036926-0 |Amp Te Connectivity 4-1377172-2 | Newark Electronics |
Terminals SMP 0-0036926-0 | Rapid Electronics |
TE Connectivity SMP 0-0036926-0 Terminals SMP 0-0036926- | Distrelec |
Ring Tongue Terminal 2AWG Tin Box | Avnet America |
Where can I find additional details, specifications and documents for a 4-1377172-2?
Additional datasheets, footprints and schematics for 4-1377172-2 are listed on our Part Details page. You can also find images and similar parts to 4-1377172-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1377172-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1377172-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1377172-2 fall under?
The 4-1377172-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 4-1377172-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1377172-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1377172-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1377172-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 4-1377172-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1377172-2 often in real-time on the comparison pages.
What if I can't find stock of 4-1377172-2?
You can fill out our help required form which you can use to request a quote for 4-1377172-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.