Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.19
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.20
|
12,508
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
6,508
in stock
|
Buy Now | |
Chip One Stop
from US$0.20
|
6,508
in stock
|
Buy Now | |
Distrelec
from US$0.19
|
6,000
in stock
|
Buy Now | |
Avnet America
from US$0.19
|
-
|
Buy Now | |
Boersig
from US$0.21
|
-
|
Buy Now | |
TE Store
from US$0.22
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Keying & Polarized Rib Location | 1b,2b |
---|---|
Number of Rows | 1 |
Number of Positions | 2 |
Connector Length | 25.5mm, 1in |
コネクタの高さ | 13.9mm |
Connector Height | .547in, 13.9mm |
Housing Entry Configuration | Both Ends Closed |
Housing Material | Nylon |
Housing Color | Natural |
Centerline (Pitch) | .197in, 5mm |
RAST Version | 02-I |
UL Flammability Rating | UL 94V-2 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention | With |
PCB Mount Retention | Without |
Locking Latch Between Cavity Number | 1&2 |
Strain Relief | Without |
Panel Mount Feature | Without |
Mating Retention Type | Latch |
Circuit Application | Power & Signal |
Packaging Method | Box |
実装方法 | Box |
Packaging Quantity | 6000 |
Connector System | Wire-to-Board |
Connector Style | Receptacle |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Connector Type | Housing |
Glow Wire Rating | Glow Wire |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Automotive Connectors STD TIMER HOUSING | Rapid Electronics |
Automotive Connectors Std Timer Housing |Amp Te Connectivity 4-1241965-2 | Newark Electronics |
TE Connectivity STD TIMER HOUSING Automotive Connectors | Distrelec |
AMP4-1241965-2 | Avnet America |
Special Order: STD TIMER HOUSING Connector Product Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 2 Centerline (Pitch): .197 in Housing Plug Wire-to-Board 2 | Wire-To-Board Connector Assembly & Housing | Part Number: 4-1241965-2 | Internal Number: 4-1241965-2 | .197" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 4-1241965-2?
Additional datasheets, footprints and schematics for 4-1241965-2 are listed on our Part Details page. You can also find images and similar parts to 4-1241965-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1241965-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1241965-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1241965-2 fall under?
The 4-1241965-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 4-1241965-2 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1241965-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1241965-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1241965-2 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 4-1241965-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1241965-2 often in real-time on the comparison pages.
What if I can't find stock of 4-1241965-2?
You can fill out our help required form which you can use to request a quote for 4-1241965-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.