Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
LEPCKLL1002NTN,
200342-000 |
No distributors results available
Conductor Type | Stranded |
---|---|
Copper Palm | Yes |
Barrel Type | CSA Standard |
Conductor Material | Copper |
Number of Holes | 2 |
Crimp Type | CSA |
Lug Length | 7.5in |
Conductor Size | 1000kcmil |
Barrel Length | 2.95in |
Voltage Class | ≤ 35kV |
NEMA Spacing (2-Hole) | Yes |
Free of Lead, Cadmium, Heavy Metals | Yes |
Energized Installation | No |
Outdoor Use | Yes |
Die Color Code | CSA 34 CU |
Product Availability | AMERICAS |
Type | Lug |
Technology | Compression |
Material | Copper |
Where can I find additional details, specifications and documents for a 4-1199020-5?
Additional datasheets, footprints and schematics for 4-1199020-5 are listed on our Part Details page. You can also find images and similar parts to 4-1199020-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1199020-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1199020-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1199020-5 fall under?
The 4-1199020-5 is listed under Power Systems > Power Systems Connectors > Compression Connectors.
Can I view similar or alternative parts?
You can view similar parts to 4-1199020-5 when available in the Compression Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1199020-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1199020-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1199020-5 have stock available?
There is no stock from authorised distributors for 4-1199020-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1199020-5 often in real-time on the comparison pages.
What if I can't find stock of 4-1199020-5?
You can fill out our help required form which you can use to request a quote for 4-1199020-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.