Status: | Unknown |
---|---|
Series: | HVT Series |
RoHS: | Unknown |
Product Range | HVT Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 12AWG |
Contact Plating | Silver Plated Contacts |
For Use With | HVT Series Plug & Socket Housing |
Wire Size AWG Min | 20AWG |
Contact Material | Copper Alloy |
SVHC | No SVHC (15-Jan-2018) |
HVT-C-Sti.Ag.2,5 qmm | Boersig |
Hvt-C-Sti.ag.2,5 Qmm Rohs Compliant: Yes |Hts Te Connectivity 4-1105300-1 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 4-1105300-1?
Additional datasheets, footprints and schematics for 4-1105300-1 are listed on our Part Details page. You can also find images and similar parts to 4-1105300-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1105300-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1105300-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1105300-1 fall under?
The 4-1105300-1 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 4-1105300-1 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1105300-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1105300-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1105300-1 have stock available?
Authorised distributors including Boersig, Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 4-1105300-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1105300-1 often in real-time on the comparison pages.
What if I can't find stock of 4-1105300-1?
You can fill out our help required form which you can use to request a quote for 4-1105300-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.