Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Material | Aluminum |
---|---|
Entry Style | Side |
Color | Black |
Width | 53mm, 2.09in |
Height | 70mm, 2.756in |
長さ | 3.78in |
Länge | 96mm |
Screw & Hole Thread Size | PG16 |
Locking Device Type | Screwlock |
Locking Device Location | Hood |
Comment | Protection against electro-magnetic interference, pressure-tight |
Verpackungsmethode | Box |
Packaging Quantity | 5 |
Sealable | Yes |
Product Type | Accessory |
Accessory Type | Hood |
Product Size | 3 |
Corrosion Protected | Yes |
Where can I find additional details, specifications and documents for a 4-1102704-5?
Additional datasheets, footprints and schematics for 4-1102704-5 are listed on our Part Details page. You can also find images and similar parts to 4-1102704-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1102704-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1102704-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1102704-5 fall under?
The 4-1102704-5 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Connector Hoods.
Can I view similar or alternative parts?
You can view similar parts to 4-1102704-5 when available in the Rectangular Connector Hoods range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1102704-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1102704-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1102704-5 have stock available?
There is no stock from authorised distributors for 4-1102704-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1102704-5 often in real-time on the comparison pages.
What if I can't find stock of 4-1102704-5?
You can fill out our help required form which you can use to request a quote for 4-1102704-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.